EN
  • EN
  • DE
  • IT

EC20CEHB-128-GW

Part No EC20CEHB-128-GW
Manufacturer Quectel
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1215143-EC20CEHB-128-GW
Categories Custom Parts
Manufacturer Quectel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EC20CEHB-128-GW CAD Model

Description

The EC20CEHB-128-GW is a compact and cost-effective LTE Cat 1 wireless communication module manufactured by Quectel. It is designed to provide reliable cellular connectivity for a variety of IoT and M2M applications, operating on LTE bands and supporting GSM/GPRS fallback for areas with limited LTE coverage. This module is part of the EC20 series, which is known for its small size, low power consumption, and robust performance.

Applications:

  • Asset Tracking: Enables real-time tracking of assets such as vehicles, containers, and equipment.
  • Smart Metering: Provides reliable connectivity for remote meter reading and data transmission.
  • Point-of-Sale (POS) Systems: Supports secure and reliable transaction processing in retail environments.
  • Remote Monitoring: Facilitates remote monitoring of environmental conditions, industrial equipment, and medical devices.
  • Telematics: Enables vehicle tracking, diagnostics, and emergency services in automotive applications.

Features:

  • LTE Cat 1 Connectivity: Provides data rates up to 10 Mbps downlink and 5 Mbps uplink.
  • GSM/GPRS Fallback: Ensures connectivity in areas with limited LTE coverage.
  • Compact Size: Small form factor for easy integration into space-constrained devices.
  • Low Power Consumption: Extends battery life in battery-powered applications.
  • Multiple Interfaces: Supports UART, USB, and other interfaces for flexible integration.
  • GNSS Support: Integrated GNSS receiver for accurate location tracking (GPS, GLONASS, BeiDou, Galileo).

Benefits:

  • Reliable Connectivity: Ensures consistent and dependable communication for critical applications.
  • Global Coverage: Supports multiple LTE bands and GSM/GPRS for global deployment.
  • Cost-Effective Solution: Provides a cost-optimized solution for IoT and M2M applications.
  • Easy Integration: Simplifies integration into existing systems with its compact size and multiple interfaces.
  • Extended Battery Life: Low power consumption enables longer operating times for battery-powered devices.
  • Accurate Location Tracking: Integrated GNSS receiver provides precise location information for asset tracking and other location-based services.

Additional Details:

The EC20CEHB-128-GW module operates within a wide temperature range, making it suitable for use in harsh environments. It supports various network protocols, including TCP/IP, UDP, and HTTP. The module is certified by regulatory agencies, ensuring compliance with industry standards. The Quectel provides comprehensive documentation, including hardware design guides, software development kits (SDKs), and application notes, to facilitate the integration process. The module can be controlled via AT commands, making it easy to configure and manage. Firmware updates are available to ensure the module remains up-to-date with the latest features and security patches. The 128 in the part number likely refers to 128MB of flash memory. GW refers to the Quectel Global version.

You May Also Be Interested in

Global Power Technologies Group
Diode Schottky 650V 29A TO220-2
Need more? Email Us
RFE/Fuzetec
RESETTABLE FUSE - PPTC RADIAL LE / PTC Resettable Fuse 30V 1.6 A Ih Through Hole Radial, Disc
Lowest to $0.2533
Rochester Electronics
Need more? Email Us
Bi technologies
10 Ohm 1% 24PIN Isol Qsop
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Murata Electronics North America
Need more? Email Us
pSemi
BOARD EVAL FOR PE42452 / PE42452 series Switch, SP5T Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess