EN
  • EN
  • DE
  • IT

EC20CEHDLG-128-SNNS

Part No EC20CEHDLG-128-SNNS
Manufacturer Quectel
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1161205-EC20CEHDLG-128-SNNS
Categories Custom Parts
Manufacturer Quectel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EC20CEHDLG-128-SNNS CAD Model

Description

The EC20CEHDLG-128-SNNS is a Quectel EC20 series module. It's a cost-effective LTE Cat 4 wireless communication module tailored for IoT and M2M applications. This module ensures dependable cellular connectivity for data transmission across diverse scenarios.

Applications

  • Asset Management
  • Smart Utilities (Metering)
  • Point-of-Sale (POS) Systems
  • Vehicle Telematics
  • Remote Diagnostics and Monitoring
  • Industrial Automation
  • Smart City Infrastructure

Features

  • LTE Cat 4: Achieves downlink speeds of 150 Mbps and uplink speeds of 50 Mbps.
  • Compact Form Factor: Optimized for integration into space-constrained environments.
  • Low Energy Consumption: Designed to minimize power usage, thereby prolonging battery life.
  • GNSS Support: Incorporates a GNSS receiver that is compatible with GPS, GLONASS, and BeiDou.
  • Voice over LTE (VoLTE): Enables high-fidelity voice communications over LTE networks.
  • Versatile Interfaces: Includes UART, USB, and PCM interfaces.
  • Firmware Over-the-Air (FOTA): Simplifies module maintenance with remote firmware upgrades.

Benefits

  • Economical Solution: Presents a budget-friendly option for LTE connectivity.
  • Consistent Performance: Guarantees stable wireless communication.
  • Streamlined Integration: Ease of incorporation is enhanced by its compact size and adaptable interfaces.
  • Prolonged Operational Life: Efficient power usage extends the longevity of battery-operated devices.
  • Comprehensive Coverage: Supports a range of frequency bands, facilitating international deployments.
  • Effective Management: FOTA permits convenient firmware updates and oversight.

Additional Details

The EC20CEHDLG-128-SNNS module is specifically engineered to endure a broad spectrum of environmental factors, making it well-suited for both indoor and outdoor uses. The module's robust construction ensures unwavering functionality, even in challenging settings. The device has secured certifications from key regulatory entities, thus meeting all necessary industrial standards. It offers a full suite of functionalities ideal for IoT and M2M implementations. '128' likely refers to memory size, the other suffix letters likely represent further customizations or variant specifications.

You May Also Be Interested in

California Micro Devices Corp
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Etron Technology
64M x 16 bit DDRII Synchronous DRAM (SDRAM)
Need more? Email Us
Murata Electronics North America
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Need more? Email Us
Rochester Electronics
Altera FDIP24
Need more? Email Us
Global Power Technologies Group
Diode Schottky 650V 29A TO220-2
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
Lowest to $2.4486

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.7538 $56.7538
3+ $46.5672 $139.7016
4+ $45.1120 $180.4480
5+ $43.6568 $218.2840
6+ $42.2015 $253.2090
8+ $37.8359 $302.6872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,220 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess