EN
  • EN
  • DE
  • IT

EC25AUTLFA-512-STD

Part No EC25AUTLFA-512-STD
Manufacturer Quectel
Catalog RF Transceiver Modules
Description RF TXRX MOD CELL/NAV CARD EDGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Quectel
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
RF Family/Standard Cellular, Navigation
Protocol BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA
Modulation 8PSK, 16QAM, 64QAM, GMSK
Frequency 850MHz, 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz
Data Rate 480Mbps
Power - Output 33dBm
Sensitivity -111dBm
Serial Interfaces I²C, PCM, UART, USB
Antenna Type Antenna Not Included
Voltage - Supply 3V ~ 3.6V
Mounting Type Card Edge
Temperature Range - Operating -35°C ~ 75°C
Package / Case Module
Base Product Number EC25
Standard Package 250 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 845004-EC25AUTLFA-512-STD
Ultra Librarian 3D Model Ultra Librarian EC25AUTLFA-512-STD CAD Model

Description

The Win Source Part Number 845004-EC25AUTLFA-512-STD is an RF Transceiver Module and Modem in the RF and Wireless category. It is a versatile module that operates at frequencies of 850MHz, 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz, and 1.9GHz.

  • Frequencies: 850MHz, 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz, and 1.9GHz
  • Protocols: BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, and WCDMA
  • Data Rate: 480Mbps
  • Power Output: 33dBm
  • Sensitivity: -111dBm
  • Modulation Schemes: 8PSK, 16QAM, 64QAM, and GMSK
  • Serial Interfaces: I²C, PCM, UART, and USB
  • Voltage Supply: 3V to 3.6V
  • Temperature Range: -35°C to 75°C
  • Package: Module
  • Manufacturer: Quectel

You May Also Be Interested in

Laird Connectivity Inc.
RF TXRX MODULE BT CHIP SMD
Need more? Email Us
Murata Electronics North America
RF TXRX MOD / Transceiver Module
Need more? Email Us
Digi International
RF TXRX MODULE BT/CEL U.FL SMD
Need more? Email Us
Digi International
RF TXRX MOD BT CHIP + U.FL SMD
Need more? Email Us
Quectel
RF TXRX MODULE CELL/NAV SMD
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us
Espressif
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $3.9204
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $90.0899
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $17.9284

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.2676 $83.2676
2+ $68.3221 $136.6442
3+ $66.1871 $198.5613
5+ $64.0520 $320.2600
6+ $61.9168 $371.5008
7+ $55.5118 $388.5826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,480 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess