EN
  • EN
  • DE

R161185000

Part No R161185000
Manufacturer Radiall USA, Inc.
Catalog Coaxial Connectors (RF)
Description N / RIGHT ANGLE PLUG FULL CRIMP- / N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)
Mfr Radiall USA, Inc.
Package Bulk
Connector Style N Type
Connector Type Plug, Male Pin
Contact Termination Crimp
Shield Termination Crimp
Impedance 50Ohm
Mounting Type Free Hanging (In-Line), Right Angle
Cable Group RG-165, 213
Fastening Type Threaded
Frequency - Max 11 GHz
Number of Ports 1
Housing Color Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Center Contact Material Brass
Body Material Brass
Body Finish White Bronze
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -55°C ~ 155°C
Voltage Rating 1400 V
Mating Cycles 500
Insertion Loss 0.15dB
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4010
Other Names 2201-R161185000,R161.185.000
Standard Package 50
Win Source Part Number 1207607-R161185000
Ultra Librarian 3D Model Ultra Librarian R161185000 CAD Model

Description

The Radiall USA, Inc. Coaxial Connector is a high-quality connector designed for use in a range of electronic devices. Radiall USA, Inc.

  • Connector Type: Plug, Male Pin
  • Fastening Type: Threaded
  • Impedance: 50Ohm
  • Maximum Frequency: 11GHz
  • Cable Groups: RG-165 and 213
  • Contact Termination: Crimp
  • Body Material: Brass
  • Center Contact Material: Brass with Gold Plating

You May Also Be Interested in

L-com
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector F Plug, Male Pin To N Jack, Female Socket 50 Ohms, 75 Ohms
Need more? Email Us
Amphenol-RF Division
CONN MMCX JACK STR 50 OHM SMD
Lowest to $8.6029
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin (2) 50 Ohms
Need more? Email Us
Amphenol-RF Division
CONN ADAPT SMA PLUG TO N PLUG / Adapter Coaxial Connector SMA Plug, Male Pin To N Plug, Male Pin 50Ohm
Need more? Email Us
Pomona Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector N Jack, Female Socket To SMA Plug, Male Pin 50 Ohms
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess