EN
  • EN
  • DE

R570313000

Part No R570313000
Manufacturer Radiall USA, Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 3GHZ MODULE / RF Switch IC General Purpose SPDT 50Ohm Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Radiall USA, Inc.
Package Bulk
Product Status Active
RF Type General Purpose
Circuit SPDT
Frequency Range 0Hz ~ 3GHz
Isolation 80dB (min)
Insertion Loss 0.15dB (max)
Test Frequency 3GHz
Impedance 50Ohm
Voltage - Supply 24V ~ 30V
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module, SMA Connectors
Supplier Device Package Module
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 890957-R570313000
Ultra Librarian 3D Model Ultra Librarian R570313000 CAD Model

Description

The 890957-R570313000 is an RF switch designed for general-purpose applications.

  • Frequency Range: 0Hz to 3GHz
  • Insertion Loss: 0.15dB (max)
  • Isolation: 80dB (min)
  • Circuit Configuration: SPDT
  • Voltage Supply: 24V to 30V
  • Package: Module with SMA connectors
  • Manufacturer: Radiall USA, Inc.
  • Product Category: RF and Wireless
  • Product Status: Active

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess