EN
  • EN
  • DE

M1502-B-2545-SS

Part No M1502-B-2545-SS
Manufacturer RAF Electronic Hardware
Catalog Board Spacers, Standoffs
Description ROUND STANDOFF M2.5X0.45 SS 5MM  /  Round Standoff Threaded M2.5x0.45 Stainless Steel 0.197" (5.00mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Spacers, Standoffs
Mfr RAF Electronic Hardware
Package Bulk
Type Round Standoff
Threaded/Unthreaded Threaded
Gender Female, Swage
Screw, Thread Size M2.5x0.45
Diameter - Inside 0.115" (2.92mm)
Diameter - Outside 0.177" (4.50mm)
Between Board Height 0.197" (5.00mm)
Length - Overall 0.303" (7.70mm)
Material Stainless Steel
Base Product Number M1502
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7318.19.0000
Other Names 1772-1377
Standard Package 1
Win Source Part Number 1020800-M1502-B-2545-SS
Ultra Librarian 3D Model Ultra Librarian M1502-B-2545-SS CAD Model

Description

The 1020800-M1502-B-2545-SS is a round standoff designed for use in hardware, fasteners, and accessories.

  • Type: Female-swage standoff
  • Material: Stainless steel
  • Overall Length: 0.303 inches (7.70mm)
  • Outside Diameter: 0.177 inches (4.50mm)
  • Inside Diameter: 0.115 inches (2.92mm)
  • Between Board Height: 0.197 inches (5.00mm)
  • Packaging: Bulk
  • Screw Thread Size: M2.5x0.45
  • ECCN: EAR99
  • Manufacturer: RAF Electronic Hardware
  • Base Product Number: M1502

You May Also Be Interested in

Wurth Electronics Inc
ROUND STANDOFF M3X0.5 STEEL 4MM
Lowest to $0.6403
Keystone Electronics
ROUND STANDOFF #4-40 STEEL 1/8\
Lowest to $0.5865
Schurter Inc.
ROUND STANDOFF M5 NYLON 22MM
Need more? Email Us
Bivar Inc.
ROUND SPACER NYLON 11MM
Need more? Email Us
Wurth Electronics Inc
ROUND SPACER STEEL 6MM
Lowest to $0.8150
Schurter Inc.
HEX STANDOFF M5 NYLON 45MM
Need more? Email Us
Schurter Inc.
ROUND STANDOFF M4 NYLON 22MM
Need more? Email Us
Schurter Inc.
ROUND STANDOFF M4 NYLON 16MM
Need more? Email Us
Keystone Electronics
ROUND STANDOFF #6-32 SS 1/2\
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess