EN
  • EN
  • DE

3.13.026.601/0000

Part No 3.13.026.601/0000
Manufacturer RAFI USA
Catalog Navigation Switches, Joystick
Description MICROMEC KEYLOCK SWITCH IP54 2X9 / Keylock Switch 3 Position DP3T 100mA (AC/DC) 35 VAC 35 VDC Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Keylock Switches
Mfr RAFI USA
Series Micromec
Package Bulk
Circuit DP3T
Number of Positions 3
Switch Function On-On-On
Contact Timing Not Specified
Current Rating (Amps) 100mA (AC/DC)
Voltage Rating - AC 35 V
Voltage Rating - DC 35 V
Actuator Type Flat Key
Key Removable Positions Center
Angle of Throw 90°
Contact Finish Gold Alloy
Mounting Type Through Hole
Termination Style PC Pin
Features IP54
Temperature Range - Operating -25°C ~ 70°C
Mechanical Life 10,000 Cycles
Electrical Life 10,000 Cycles
Base Product Number 3.13.026
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.50.9020
Other Names 3.13026.6010000-ND,3130266010000,3.13026.6010000,1715-3.13.026.601/0000
Standard Package 2
Win Source Part Number 1141718-3.13.026.601/0000
Ultra Librarian 3D Model Ultra Librarian 3.13.026.601/0000 CAD Model

Description

The RAFI USA 3.13.026.601/0000 is a Micromec series keylock switch that has 3 positions and a DP3T circuit.

  • Positions: 3
  • Circuit: DP3T
  • Current Rating: 100mA (AC/DC)
  • Voltage Rating: 35V (AC/DC)
  • Electrical Life: 10,000 cycles
  • Mechanical Life: 10,000 cycles
  • Actuator Type: Flat key
  • Angle of Throw: 90°
  • Switch Function: On-On-On
  • Mounting: Through-hole
  • Temperature Range: -25°C to 70°C
  • Win Source Part Number: 1141718-3.13.026.601/0000

You May Also Be Interested in

C&K Components
SWITCH THUMBWHEEL ROCKER 7MA 12V / Thumbwheel, 1 - Axis Digital (Mechanical Switch) Output
Need more? Email Us
C&K Components
Navigation Switch, 2 - Axis Digital (Mechanical Switch) Output
Need more? Email Us
Grayhill Inc.
SWITCH NAVIGATION CASTLE 2A 115V / Navigation Switch, 2 - Axis Digital (Mechanical Switch) Output
Need more? Email Us
C&K Components
SWITCH NAVIGATION DGTL 50MA 24V
Need more? Email Us
Apem Inc.
SWITCH JOYSTICK T-HANDLE HALL / Joystick, 1 - Axis Analog (Hall Effect) Output
Need more? Email Us
Omron
SWITCH KEYLCK 2POS DPST 10A 110V / Keylock Switch 2 Position DPST-NO/NC 10A (AC/DC) 110 VAC 24 VDC Panel Mount
Need more? Email Us
E-SWITCH
SWITCH NAVIGATION DGTL 50MA 12V
Need more? Email Us
Alps Alpine
Multi-Directional Switches w/ switch blck lever Standard knob
Need more? Email Us
C&K Components
SWITCH THUMBWHEEL ROCKER 7MA 12V / Thumbwheel, 1 - Axis Digital (Mechanical Switch) Output
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess