EN
  • EN
  • DE

FM25040-PG

Part No FM25040-PG
Manufacturer Ramtron
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0903+
Reference case DIP8
Manufacturer Ramtron
Manufacturer Homepage www.ramtron.com
Win Source Part Number 710187-FM25040-PG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FM25040-PG CAD Model

Description

The FM25040-PG is a 4-Kb serial F-RAM (Ferroelectric Random Access Memory) utilizing an advanced ferroelectric memory technology. This device offers a fast write capability, low power consumption, and high endurance, making it suitable for a variety of data storage applications. Manufactured by Ramtron, it provides a reliable and efficient alternative to traditional EEPROM solutions.

Applications

  • Data logging
  • Configuration storage
  • Metering
  • Medical devices
  • Industrial controls

Features

  • 4-Kb (512 x 8) memory array
  • High endurance: 100 trillion (1014) read/write cycles
  • Fast write time: 150 ns
  • Low power consumption: Active current of 300 μA (typical)
  • Sleep mode current: 5 μA (typical)
  • SPI serial interface: 40 MHz maximum clock frequency
  • Write protection: Hardware write protection pin
  • Operating voltage: 2.7V to 3.6V
  • Operating temperature range: -40°C to +85°C
  • RoHS Compliant

Benefits

  • High Endurance: Enables use in applications requiring frequent data updates.
  • Fast Write Time: Reduces delays and improves system performance.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.
  • SPI Interface: Simplifies integration with microcontrollers and other system components.
  • Write Protection: Prevents accidental data corruption.
  • Wide Operating Voltage: Provides flexibility in system design.

Additional Details

The FM25040-PG features a hardware write protection pin that can be used to prevent accidental overwrites. It utilizes the industry-standard SPI serial interface for communication, allowing for easy integration with microcontrollers and other system components. The device is available in a PDIP package. The high endurance and fast write times make it well-suited for applications that require frequent data updates. Its non-volatile nature ensures data retention even when power is removed, enhancing system reliability.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Vishay
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Vishay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess