EN
  • EN
  • DE
  • IT

MDBT50Q-1MV2

Part No MDBT50Q-1MV2
Manufacturer Raytac
Catalog RF and Wireless >RF Power Dividers/Splitters
Description RF TXRX MOD 802.15.4 BT CHIP SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and WirelessRF Transceiver Modules and Modems
Mfr Raytac
Packaging Bag
Part Status Active
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.4, Zigbee?
Frequency 2.36GHz ~ 2.5GHz
Data Rate 2Mbps
Power - Output 8dBm
Sensitivity -103dBm
Serial Interfaces ADC, GPIO, I²C, I²S, SPI, PDM, PWM, UART, USB
Antenna Type Integrated, Chip
Utilized IC / Part nRF52840
Memory Size 1MB Flash, 256kB RAM
Voltage - Supply 1.7V ~ 5.5V
Current - Receiving 3.7mA ~ 11.1mA
Current - Transmitting 2.7mA ~ 32.7mA
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Package / Case 61-SMD Module
Ultra Librarian 3D Model Ultra Librarian MDBT50Q-1MV2 CAD Model

You May Also Be Interested in

Mini-Circuits
2 WAYS DC PASS PS, 2950-7100 MHZ
Need more? Email Us
Mini-Circuits
PWR SPLTR, 1800 - 6000 MHZ, 50
Need more? Email Us
Mini-Circuits
2 WAYS DC PASS PS, 3500-9000 MHZ
Need more? Email Us
Mini-Circuits
PWR SPLTR, 150 - 6000 MHZ, 50
Need more? Email Us
Mini-Circuits
2 WAYS PWRSPLTR, 500 - 8500 MHZ
Need more? Email Us
Mini-Circuits
PWR SPLTR, 0.002 - 60 MHZ, 50
Need more? Email Us
Knowles Dielectric Labs
RF POWER DVDR 24GHZ-32GHZ MODULE
Need more? Email Us
Mini-Circuits
3 WAYS PWRSPLTR, 2- 400 MHZ, 50
Need more? Email Us
Knowles Dielectric Labs
RESISTIVE 2 WAY POWER DIVIDER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess