EN
  • EN
  • DE

RTD2171U-CG

Part No RTD2171U-CG
Manufacturer Realtek
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case QFN
Manufacturer Realtek
Win Source Part Number 720171-RTD2171U-CG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTD2171U-CG CAD Model

Description

The RTD2171U-CG is a highly integrated single-chip Realtek display controller solution designed for LCD monitors. It integrates a high-performance image processor, a triple-channel ADC/TMD receiver, and comprehensive OSD (On-Screen Display) functions.

Applications:

  • LCD Monitors
  • LCD TVs
  • Multi-media display devices

Features:

  • Integrated Triple-Channel ADC/TMD receiver
  • Supports resolutions up to 1920x1200
  • Embedded scaler for image resizing and enhancement
  • Comprehensive On-Screen Display (OSD) controller
  • Supports multiple input interfaces including VGA, DVI, and HDMI
  • Advanced color engine for accurate color reproduction
  • Power management features for energy efficiency

Benefits:

  • High image quality with crisp and clear display
  • Versatile connectivity options for various display sources
  • Easy to integrate into monitor designs
  • Cost-effective solution due to high integration
  • Reduced BOM (Bill of Materials) cost
  • Improved power efficiency

Additional Details:

The RTD2171U-CG incorporates advanced image processing algorithms to enhance image quality and reduce noise. It supports various color spaces and gamma correction, ensuring accurate color representation. The integrated OSD controller allows for user-friendly menu navigation and adjustments of display settings such as brightness, contrast, and color temperature. The power management features minimize power consumption in standby mode, contributing to energy savings. This chip is commonly used in the production of cost effective LCD monitors, offering a balance of performance and price point. Package type is typically a QFP or similar.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess