EN
  • EN
  • DE

RTL8186V

Part No RTL8186V
Manufacturer Realtek
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0834+
Reference case QFP208
Manufacturer Realtek
Win Source Part Number 726581-RTL8186V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8186V CAD Model

Description

The RTL8186V is a highly integrated single-chip solution for wireless LAN and router applications. It combines a MIPS-based CPU, a WLAN MAC/baseband processor, and a high-performance switch controller into a single chip.

Applications

  • Wireless Routers
  • Access Points
  • Wireless Gateways
  • Home Networking Devices

Features

  • Integrated MIPS-based CPU
  • IEEE 802.11b/g WLAN MAC/Baseband Processor
  • 5-port Fast Ethernet Switch Controller
  • Hardware NAT/QoS Engine
  • USB 2.0 Host Controller
  • Various Peripheral Interfaces (UART, GPIO, etc.)

Benefits

  • Provides a cost-effective and highly integrated solution for wireless networking applications.
  • Reduces the number of external components required, simplifying system design and lowering BOM cost.
  • Hardware NAT/QoS engine improves network performance and ensures quality of service.
  • Integrated USB 2.0 host controller allows for easy connection of USB devices.
  • Flexible peripheral interfaces enable a wide range of applications.

The RTL8186V is a versatile and powerful single-chip solution designed for wireless routers, access points, and gateways. Its high level of integration simplifies system design and reduces cost. The integrated hardware NAT/QoS engine ensures optimal network performance, while the USB 2.0 host controller allows for easy expansion with USB devices. It enables manufacturers to create feature-rich and cost-effective wireless networking products.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7595 $61.3165
17+ $7.1876 $122.1892
25+ $6.9623 $174.0575
35+ $6.7383 $235.8405
45+ $6.5130 $293.0850
60+ $5.8397 $350.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 177 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess