EN
  • EN
  • DE

RTL8188CE-VL-CG

Part No RTL8188CE-VL-CG
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302478-RTL8188CE-VL-CG
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RTL8188CE-VL-CG CAD Model

Description

The Realtek RTL8188CE-VL-CG is a highly integrated single-chip WLAN solution supporting the IEEE 802.11b/g/n standard. It combines a WLAN MAC, a 1T1R capable baseband, and RF in a single chip. It is designed to provide a low-cost, low-power, and high-performance wireless LAN solution for client devices.

Applications:

  • Laptops and Notebooks: Enables wireless connectivity in portable computers.
  • Netbooks: Provides Wi-Fi functionality in compact, low-power netbooks.
  • Embedded Systems: Can be integrated into various embedded systems requiring wireless networking.

Features:

  • IEEE 802.11b/g/n Compatibility: Supports industry-standard wireless protocols for broad compatibility.
  • 1T1R (1 Transmit, 1 Receive) Configuration: Provides a balance of performance and cost-effectiveness.
  • Integrated WLAN MAC, Baseband, and RF: Reduces component count and simplifies system design.
  • Advanced Power Management: Optimizes power consumption for battery-powered devices.
  • Supports WEP, WPA, and WPA2 Encryption: Ensures secure wireless communication.
  • PCI Express Interface: Allows for high-speed communication with the host system.

Benefits:

  • Cost-Effective: Provides a low-cost solution for adding Wi-Fi connectivity.
  • Low Power Consumption: Extends battery life in portable devices.
  • High Performance: Delivers reliable wireless performance for typical applications.
  • Simplified Integration: Reduces development time and effort.
  • Secure Communication: Protects wireless data with industry-standard encryption.

Additional Details:

The RTL8188CE-VL-CG operates in the 2.4 GHz frequency band. It supports data rates up to 72.2 Mbps using 802.11n. The chip is typically connected to the host system via a PCI Express interface. It also incorporates advanced power management features to minimize power consumption in both active and idle states.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $1.5640
Atheros
Lowest to $4.4213
Qualcomm
Lowest to $19.0076
Broadcom Limited
Lowest to $14.0766
Broadcom Limited
Need more? Email Us
AMCC
Need more? Email Us
Bel Power Solutions
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2118 $66.3540
65+ $1.8145 $117.9425
100+ $1.7579 $175.7900
140+ $1.7013 $238.1820
180+ $1.6447 $296.0460
235+ $1.4749 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 116,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess