EN
  • EN
  • DE

RTL8192CU

Part No RTL8192CU
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302504-RTL8192CU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8192CU CAD Model

Description

The Realtek RTL8192CU is a highly integrated single-chip 802.11n Wireless LAN (WLAN) USB network interface controller. It combines a WLAN MAC, a 2T2R capable WLAN baseband, and WLAN RF in a single chip, providing a cost-effective and high-performance solution for wireless connectivity via USB.

Applications

  • USB Wireless Adapters: Provides Wi-Fi connectivity for desktop and laptop computers via a USB port.
  • Set-Top Boxes: Enables wireless access to streaming services and online content through a USB connection.
  • Gaming Consoles: Adds Wi-Fi capabilities for online gaming and content downloads using a USB port.
  • Media Players: Allows wireless streaming of media content from network storage or online sources via USB.
  • Printers: Enables wireless printing from various devices through a USB connection.

Features

  • IEEE 802.11b/g/n compliant: Supports standard Wi-Fi protocols for broad compatibility with existing networks.
  • Integrated WLAN MAC, Baseband, and RF: Reduces the number of external components and simplifies system design, lowering overall cost.
  • 2T2R (2 Transmit, 2 Receive): Provides improved performance and extended range compared to 1T1R solutions, enhancing user experience.
  • USB 2.0 Interface: Simplifies integration with host processors and provides a widely compatible and high-speed data transfer connection.
  • Supports Wi-Fi Direct: Enables peer-to-peer wireless connections without the need for a central access point.
  • Advanced Power Management: Optimizes power consumption for energy-efficient operation, crucial for portable devices.
  • Support for WEP, WPA, and WPA2 encryption: Ensures secure wireless communication, protecting sensitive data from unauthorized access.

Benefits

  • High Performance: The 2T2R architecture provides improved data rates and extended range, resulting in a more reliable wireless connection.
  • Cost-Effective: Integrated design minimizes BOM (Bill of Materials) cost, making it a budget-friendly solution.
  • Easy Integration: The USB 2.0 interface simplifies both hardware and software development, reducing time to market.
  • Reliable Wireless Connectivity: Provides stable and consistent Wi-Fi performance, ensuring a seamless online experience for users.
  • Secure Wireless Communication: Protects data from unauthorized access, safeguarding sensitive information transmitted over the network.
  • Wide Compatibility: Supports standard Wi-Fi protocols, ensuring interoperability with a vast array of wireless networks and devices.

Technical Specifications

The RTL8192CU operates in the 2.4 GHz frequency band and supports data rates up to 300 Mbps. It incorporates advanced power management techniques to minimize energy consumption during both active and idle states. The USB 2.0 interface ensures seamless connectivity with a wide range of host devices. The 2T2R MIMO technology improves signal strength and coverage, providing a more robust and reliable wireless connection even in challenging environments.

The Realtek RTL8192CU is a versatile and dependable Wi-Fi solution tailored for integration in various USB-connected devices. It strikes a balance between high performance, cost-effectiveness, and ease of integration, making it an ideal choice for products requiring robust and reliable wireless connectivity via a USB interface. Its 2T2R architecture and adherence to industry-standard protocols solidify its position as a solid option for devices demanding high-performance wireless capabilities.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Qualcomm
Lowest to $2.9383
Broadcom Limited
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $63.1242
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $0.9563
Broadcom Limited
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess