EN
  • EN
  • DE

RTL8201FL-VB-CG

Part No RTL8201FL-VB-CG
Manufacturer Realtek
Catalog Hard To Find
Description PHY 10Mbps/100Mbps 3.3V 48-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case QFP
Manufacturer Realtek
Win Source Part Number 711956-RTL8201FL-VB-CG
Family Name RTL8201FL
Introduction Date November 29, 2011
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Not Applicable
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTL8201FL-VB-CG CAD Model

Description

The RTL8201FL-VB-CG is a Realtek single-chip 10/100M Fast Ethernet PHYceiver. It implements the Physical Layer functions of the 100BASE-TX and 10BASE-T standards. It is produced using a low-power CMOS process and integrates all active and passive components to minimize the external component count.

Applications

  • Network Interface Cards (NIC)
  • LAN on Motherboard (LOM)
  • Embedded Ethernet applications
  • External Ethernet transceivers
  • Broadband Routers/Gateways

Features

  • Supports 10BASE-T and 100BASE-TX
  • Compliant with IEEE 802.3 standards
  • Integrated Fast Ethernet MAC interface
  • Supports auto-negotiation
  • Low power consumption
  • MII/SNI interface
  • Supports power down mode
  • Built-in wave shaping filter
  • Uses a 25MHz crystal

Benefits

  • Simplified system design due to high integration
  • Reduced BOM (Bill of Materials) cost
  • Lower power consumption for energy-efficient applications
  • Improved network performance with auto-negotiation
  • Enhanced reliability with built-in protection features

Additional Details

The RTL8201FL-VB-CG operates at 3.3V power supply. It has various power saving modes to reduce power consumption during idle periods. The chip is available in a small form factor package, making it suitable for space-constrained applications. The MII (Media Independent Interface) allows connection to a variety of MAC controllers. The auto-negotiation function allows the device to automatically select the best possible speed and duplex mode for the network.

You May Also Be Interested in

UTC
Lowest to $0.0622
IDT, Integrated Device Technology Inc
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.3657
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Mini-Circuits
RF Transformer
Lowest to $5.7750
IDT, Integrated Device Technology Inc
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7549 $60.0784
38+ $3.0804 $117.0552
59+ $2.9845 $176.0855
80+ $2.8875 $231.0000
104+ $2.7916 $290.3264
139+ $2.5029 $347.9031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,911 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess