EN
  • EN
  • DE

RTL8218B-VB-CG

Part No RTL8218B-VB-CG
Manufacturer Realtek
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836090-RTL8218B-VB-CG
Ultra Librarian 3D Model Ultra Librarian RTL8218B-VB-CG CAD Model

Description

The Realtek RTL8218B-VB-CG is a highly integrated 10/100/1000M Ethernet transceiver. It is designed for various networking applications, offering robust performance and energy efficiency.

Applications:

  • Network Interface Cards (NICs): Used in desktop and server NICs to provide Ethernet connectivity.
  • Embedded Systems: Integrated into embedded systems requiring Ethernet communication capabilities.
  • Routers and Switches: Employed in entry-level routers and switches for handling network traffic.
  • Industrial Automation: Utilized in industrial control systems for reliable data transmission.
  • Consumer Electronics: Found in devices like network-enabled printers and storage solutions.

Features:

  • 10/100/1000M Ethernet Support: Supports all three Ethernet speeds for flexible network connectivity.
  • Integrated PHY: Includes a physical layer transceiver for direct connection to Ethernet cables.
  • Auto-Negotiation: Automatically detects and configures the optimal connection speed and duplex mode.
  • Auto-MDI/MDIX: Eliminates the need for crossover cables by automatically detecting cable types.
  • Low Power Consumption: Designed for energy-efficient operation, reducing power consumption in various applications.
  • IEEE 802.3 Compliance: Adheres to IEEE 802.3 standards for Ethernet communication.
  • Advanced Power Management: Supports power-saving modes to further reduce energy consumption.

Benefits:

  • Versatile Connectivity: Provides flexible Ethernet connectivity options for various devices and networks.
  • Simplified Integration: Integrated PHY simplifies the design and reduces the component count in networking solutions.
  • Reliable Performance: Ensures reliable data transmission with robust error detection and correction mechanisms.
  • Cost-Effective Solution: Offers a cost-effective solution for adding Ethernet connectivity to various products.
  • Energy Efficiency: Low power consumption helps to reduce energy costs and environmental impact.
  • Easy to use: Auto-Negotiation and Auto-MDI/MDIX help simplify installation.

Additional Details:

The RTL8218B-VB-CG is typically packaged in a QFN (Quad Flat No-leads) package. It requires a 3.3V power supply for operation. The operating temperature range is generally between 0°C to 70°C. Further technical specifications can be found in the Realtek datasheet for this specific part number.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess