EN
  • EN
  • DE

RTL8382MI-VB-CG

Part No RTL8382MI-VB-CG
Manufacturer Realtek
Catalog Custom Parts (N - R)
Description Realtek QFP216
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1160667-RTL8382MI-VB-CG
Categories Custom Parts
Manufacturer Realtek
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8382MI-VB-CG CAD Model

Description

The RTL8382MI-VB-CG is a highly integrated Gigabit Ethernet switch controller manufactured by Realtek. It is designed for use in various networking applications, providing high-speed data switching capabilities. This chip integrates multiple functions to simplify the design and reduce the cost of Ethernet switches.

Applications

  • Managed Ethernet switches
  • Unmanaged Ethernet switches
  • SOHO (Small Office/Home Office) routers
  • Industrial Ethernet switches
  • Network interface cards (NICs)

Features

  • Gigabit Ethernet Support: Supports Gigabit Ethernet speeds (10/100/1000 Mbps) on all ports.
  • Integrated Switch Core: Includes a high-performance switch core for efficient packet switching.
  • Multiple Ports: Supports multiple Ethernet ports, typically 8 or more, depending on the specific configuration.
  • VLAN Support: Supports Virtual LAN (VLAN) for network segmentation and security.
  • QoS Support: Provides Quality of Service (QoS) features for prioritizing network traffic.
  • Energy-Efficient Ethernet (EEE): Implements Energy-Efficient Ethernet (EEE) standards to reduce power consumption.
  • Management Interface: Offers a management interface (e.g., SPI, I2C) for configuration and monitoring.
  • VBGA Package: Housed in a VBGA (Very-thin Ball Grid Array) package for surface mount assembly.

Benefits

  • High-Speed Data Switching: Enables high-speed data transfer between network devices.
  • Simplified Design: Integrates multiple functions into a single chip, simplifying switch design.
  • Reduced Cost: Reduces the overall cost of Ethernet switch solutions.
  • Network Segmentation: VLAN support allows for network segmentation and improved security.
  • Traffic Prioritization: QoS features enable traffic prioritization for critical applications.
  • Energy Efficiency: EEE support reduces power consumption and operating costs.

Additional Details

The RTL8382MI-VB-CG requires an external PHY (Physical Layer) transceiver for each Ethernet port. The PHY transceiver handles the physical interface to the network cable. The switch controller is configured and managed through a management interface, such as SPI or I2C. The datasheet provides detailed information on the electrical characteristics, pinout, and configuration options. Proper power supply decoupling and signal integrity techniques are essential for reliable operation. The "VB-CG" suffix likely indicates the specific package type and environmental compliance (e.g., RoHS compliant).

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Princeton
Need more? Email Us
Calogic, LLC
Need more? Email Us
Intel
Need more? Email Us
Mitsubishi
Need more? Email Us
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
STMicroelectronics
Lowest to $39.1695
Mitsubishi
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3234 $58.6468
5+ $24.0602 $120.3010
7+ $23.3083 $163.1581
9+ $22.5564 $203.0076
12+ $21.8046 $261.6552
16+ $19.5489 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,285 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess