EN
  • EN
  • DE

RTL8650B-VD-LF

Part No RTL8650B-VD-LF
Manufacturer Realtek
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+12+
Reference case QFP208
Manufacturer Realtek
Win Source Part Number 716037-RTL8650B-VD-LF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8650B-VD-LF CAD Model

Description

The RTL8650B-VD-LF is a highly integrated network processor designed for cost-effective and high-performance networking applications. It incorporates a MIPS-based CPU, a 5-port 10/100 Ethernet switch, and various peripheral interfaces, making it a complete solution for broadband routers and residential gateways.

Applications:

  • Broadband Routers
  • Residential Gateways
  • Wireless Access Points
  • VPN Routers
  • Network Attached Storage (NAS) Devices

Features:

  • Integrated 5-Port 10/100 Ethernet Switch: Reduces external component count and simplifies board design.
  • MIPS-Based CPU: Provides sufficient processing power for networking tasks.
  • Hardware NAT Accelerator: Offloads NAT processing from the CPU, improving performance.
  • Quality of Service (QoS) Support: Enables prioritization of network traffic.
  • VLAN Support: Allows for network segmentation and security.
  • Multiple WAN Connection Types: Supports various connection methods such as PPPoE, DHCP, and Static IP.
  • SPI Interface: For connecting to external flash memory.
  • DRAM Interface: Supports external DRAM for program and data storage.

Benefits:

  • Cost-Effective Solution: Integrated design reduces BOM cost.
  • High Performance: Hardware NAT acceleration improves throughput.
  • Enhanced Security: VLAN support enables network segmentation.
  • Flexible Configuration: Supports various WAN connection types.
  • Simplified Design: Integrated Ethernet switch reduces design complexity.

Additional Details:

The RTL8650B-VD-LF offers a comprehensive set of features for building robust and feature-rich networking devices. It includes advanced security features such as SPI firewall and VPN support. The chip's power-saving features and compact packaging make it suitable for energy-efficient and space-constrained applications. Software development kits (SDKs) are typically available to facilitate application development. Ensure to consult the datasheet and reference designs for specific implementation details and performance characteristics.

The device's hardware NAT engine significantly reduces CPU load, allowing the router to handle a large number of concurrent connections without performance degradation. The integrated QoS engine ensures that bandwidth-intensive applications, such as video streaming and online gaming, receive adequate priority. It is a highly versatile and widely used solution for building networking equipment for both residential and small office environments.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess