EN
  • EN
  • DE
  • IT

RTL8711S

Part No RTL8711S
Manufacturer Realtek
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1228+
Reference case WIFI
Manufacturer Realtek
Win Source Part Number 741375-RTL8711S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8711S CAD Model

Description

The Realtek RTL8711S is a highly integrated single-chip low power 802.11 b/g/n Wireless LAN (WLAN) network interface controller. It combines an ARM-Cortex M3 MCU, WLAN MAC, a 1T1R capable WLAN baseband, and RF in a single chip. It's designed for applications requiring a low power consumption and a compact form factor.

Applications

  • Internet of Things (IoT) devices: Smart home appliances, wearable devices, and other connected gadgets.
  • Wireless audio and video streaming: Wireless speakers, IP cameras, and video doorbells.
  • Smart energy and building automation: Smart thermostats, lighting control systems, and security sensors.
  • Industrial control and monitoring: Wireless sensors, remote monitoring systems, and machine-to-machine (M2M) communication.
  • Mobile devices: Smartphones, tablets, and portable media players requiring Wi-Fi connectivity.

Features

  • IEEE 802.11 b/g/n compliant: Supports data rates up to 72.2 Mbps using 20MHz bandwidth and 150 Mbps using 40MHz bandwidth.
  • Integrated ARM Cortex-M3 MCU: Provides ample processing power for network protocols and application logic.
  • Low power consumption: Optimized for battery-powered devices, extending battery life.
  • Integrated WLAN MAC, baseband, and RF: Reduces external component count and simplifies system design.
  • Supports various security protocols: WEP, WPA, WPA2, WPS for secure wireless communication.
  • Various interface options: UART, SPI, I2C, and GPIO for flexible connectivity.
  • Small form factor: Suitable for space-constrained applications.

Benefits

  • Improved connectivity: Enables wireless connectivity for devices that would otherwise require wired connections.
  • Reduced development time: Integrated features and comprehensive SDK simplify development and reduce time-to-market.
  • Lower system cost: Integrated components reduce the need for external components, lowering overall system cost.
  • Extended battery life: Low power consumption extends battery life in battery-powered devices.
  • Enhanced performance: High data rates and reliable connectivity improve overall system performance.
  • Increased flexibility: Various interface options provide flexibility in system design.

Additional Details

The RTL8711S supports various operating modes, including Infrastructure and Ad-hoc modes. It also supports Wi-Fi Direct for peer-to-peer connectivity. The chip includes built-in power management features to further reduce power consumption. It is typically available in a QFN package.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.9222 $67.2106
54+ $2.3984 $129.5136
84+ $2.3233 $195.1572
116+ $2.2483 $260.8028
149+ $2.1732 $323.8068
200+ $1.9481 $389.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess