EN
  • EN
  • DE

RTL8812AR-CG

Part No RTL8812AR-CG
Manufacturer Realtek
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004681-RTL8812AR-CG
Categories OEM Parts(O-R)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RTL8812AR-CG CAD Model

Description

The Realtek RTL8812AR-CG is a highly integrated single-chip 802.11ac/a/b/g/n Wireless LAN (WLAN) and Bluetooth combo solution. This chip supports 2x2 Multiple-Input Multiple-Output (MIMO) with two spatial streams, enabling high data rates and robust wireless performance. It's designed for use in various wireless devices requiring both Wi-Fi and Bluetooth connectivity.

Applications:

  • Wireless Routers: Used in wireless routers and access points to provide high-speed Wi-Fi connectivity.
  • Notebook Computers: Integrated into notebook computers and laptops for wireless networking and Bluetooth functionality.
  • Desktop Computers: Used in desktop computers via PCIe or USB adapters for Wi-Fi and Bluetooth connectivity.
  • Smart TVs: Embedded in smart TVs for wireless internet access and Bluetooth peripheral connectivity.
  • Set-Top Boxes: Used in set-top boxes to enable wireless streaming and Bluetooth remote control capabilities.

Features:

  • 802.11ac/a/b/g/n Support: Compliant with the IEEE 802.11ac standard, supporting data rates up to 867 Mbps.
  • Dual-Band Operation: Supports both 2.4 GHz and 5 GHz frequency bands for flexible wireless connectivity.
  • 2x2 MIMO: Features 2x2 Multiple-Input Multiple-Output (MIMO) architecture for improved range and performance.
  • Bluetooth 4.2: Integrates Bluetooth 4.2 technology for wireless communication with Bluetooth devices.
  • USB Interface: Uses a USB interface for connection to the host processor.
  • Advanced Security Features: Supports WEP, WPA, and WPA2 encryption for secure wireless communication.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.

Benefits:

  • High-Speed Wireless Connectivity: Enables high-speed Wi-Fi connections for fast data transfer and streaming.
  • Dual-Band Flexibility: Supports both 2.4 GHz and 5 GHz bands, allowing for optimal wireless performance in various environments.
  • Improved Range and Performance: 2x2 MIMO technology enhances wireless range and reduces interference.
  • Bluetooth Connectivity: Provides seamless Bluetooth connectivity for pairing with Bluetooth devices.
  • Enhanced Security: Supports advanced security features to protect wireless communication.

The RTL8812AR-CG requires a host processor to manage the Wi-Fi and Bluetooth functionalities. It typically includes drivers and software support for various operating systems, such as Windows, Linux, and Android. The CG suffix likely indicates a specific package or configuration of the chip. Consult the datasheet for detailed specifications, pinouts, and application notes.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Intel
Lowest to $18.4668
Texas Instruments
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
KOA Speer
Need more? Email Us
Yageo
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7960 $62.8600
80+ $1.4738 $117.9040
125+ $1.4276 $178.4500
170+ $1.3814 $234.8380
220+ $1.3352 $293.7440
290+ $1.1977 $347.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess