EN
  • EN
  • DE

RTL8812BU-CG

Part No RTL8812BU-CG
Manufacturer Realtek
Catalog Custom Parts (N - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1130994-RTL8812BU-CG
Categories Custom Parts
Manufacturer Realtek
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8812BU-CG CAD Model

Description

The RTL8812BU-CG is a highly integrated single-chip 802.11ac WLAN and Bluetooth combo USB adapter manufactured by Realtek. This device enables wireless internet connectivity and Bluetooth functionality for desktops, laptops, and other devices through a USB interface.

Applications:

  • Desktop Computers: Provides wireless internet and Bluetooth connectivity to desktop PCs.
  • Laptop Computers: Adds or upgrades wireless capabilities of laptops.
  • Media Players: Enables wireless streaming on media players.
  • Gaming Consoles: Provides wireless internet connectivity for online gaming.
  • Set-Top Boxes: Enables wireless internet access for set-top boxes.

Features:

  • 802.11ac WLAN: Supports the latest 802.11ac wireless standard for high-speed internet connectivity.
  • Dual-Band Support: Operates on both 2.4 GHz and 5 GHz frequency bands for optimal performance.
  • Bluetooth 4.2: Supports Bluetooth 4.2 for wireless communication with Bluetooth devices.
  • USB Interface: Connects to devices via a standard USB port.
  • MIMO Technology: Utilizes multiple-input and multiple-output (MIMO) technology for improved wireless performance.
  • Advanced Security Features: Supports WEP, WPA, and WPA2 encryption for secure wireless connections.
  • Low Power Consumption: Designed for energy-efficient operation.

Benefits:

  • High-Speed Wireless Connectivity: 802.11ac support delivers fast internet speeds.
  • Bluetooth Functionality: Enables wireless communication with Bluetooth devices, such as headphones, speakers, and keyboards.
  • Easy Installation: Simple plug-and-play installation via USB.
  • Improved Wireless Range: MIMO technology enhances wireless range and coverage.
  • Secure Wireless Connection: Advanced security features protect wireless connections from unauthorized access.

Additional Details:

The RTL8812BU-CG adapter is designed to provide reliable and high-performance wireless connectivity. It supports various operating systems, including Windows, macOS, and Linux. The adapter is typically packaged in a compact USB dongle for easy portability. Consult the manufacturer's datasheet for detailed specifications, including data transfer rates, operating voltage, and security protocols.

You May Also Be Interested in

IBM
French Electronic Distributor since 1988
Need more? Email Us
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
Pericom
Lowest to $1.6087
Rohm Semiconductor
RFUH25TB3SNZ IS AN ULTRA LOW SWI / Diode Standard 350 V 20A Through Hole TO-220FN-2
Need more? Email Us
Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
Thomas & Betts
Sk RD10161NP Nyl Rng NO8AWG NO8STUD
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
Lowest to $9.7932

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1132 $61.6980
31+ $3.8479 $119.2849
47+ $3.7152 $174.6144
67+ $3.4499 $231.1433
88+ $3.3172 $291.9136
109+ $3.1845 $347.1105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess