EN
  • EN
  • DE

TPS65217ARSLR

Part No TPS65217ARSLR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMIC BATTERY 48VQFN / Power Management IC 2.75V to 5.5V 48-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Operating Supply Voltage 2.75 V ~ 5.8 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (6x6)
Win Source Part Number 798116-TPS65217ARSLR
Popularity Medium
Supply and Demand Status Limited
Family Name TPS65217A
Introduction Date November 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS65217ARSLR CAD Model

Description

The TPS65217ARSLR is a highly integrated power management IC from Texas Instruments, designed to support a wide range of applications, including portable and battery-powered equipment. This versatile chip combines multiple power rails and a host of power management features, making it an ideal solution for designers looking to optimize power efficiency and extend battery life in their products.

Key Features

  • Multiple Voltage Rails: The TPS65217ARSLR provides several regulated power rails with adjustable output voltages, catering to the needs of various subsystems within an electronic device.
  • Battery Charger: Integrated into the IC is a Li-Ion battery charger with thermal regulation, which ensures safe and efficient charging of the battery.
  • Power Sequencing: The device includes programmable power sequencing, allowing for a controlled startup sequence of the different power rails, which is critical for sensitive electronic components.
  • Processor Supervision: It comes with a processor supervisory circuit that monitors the system for under-voltage, over-voltage, and over-temperature conditions, ensuring reliable operation.

Applications

The TPS65217ARSLR is suitable for a broad array of applications, including:

  • Portable and handheld devices
  • Single-cell Li-Ion battery-powered equipment
  • Smartphones and tablets
  • Embedded processing and IoT devices

Technical Specifications

Some of the technical specifications of the TPS65217ARSLR include:

  • Input Voltage Range: 2.9 V to 5.8 V
  • Integrated Power FETs for DC/DC conversion
  • Programmable output voltage settings
  • Thermal shutdown protection

Package and Availability

The TPS65217ARSLR is available in a compact 48-pin VQFN package, making it suitable for space-constrained applications. It is part of Texas Instruments' extensive portfolio of power management solutions and is available through their distribution network.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0390 $50.1950
13+ $8.2372 $107.0836
19+ $7.9798 $151.6162
26+ $7.7223 $200.7798
34+ $7.4649 $253.8066
45+ $6.6927 $301.1715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess