EN
  • EN
  • DE

RTS5219

Part No RTS5219
Manufacturer Realtek
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case QFP48
Manufacturer Realtek
Win Source Part Number 711964-RTS5219
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTS5219 CAD Model

Description

The RTS5219 is a card reader controller manufactured by Realtek. This device is designed to interface with various memory card formats, providing connectivity for reading and writing data to and from these cards. It is commonly used in laptops, desktops, and other devices requiring memory card compatibility.

Applications:

  • Laptops and notebook computers.
  • Desktop computers.
  • All-in-one PCs.
  • USB card readers.
  • Embedded systems requiring memory card support.

Features:

  • Supports multiple memory card formats (e.g., SD, MMC, MS).
  • USB 2.0 interface.
  • High-speed data transfer rates.
  • Low power consumption.
  • Compliant with USB specifications.
  • Supports Secure Digital (SD) and MultiMediaCard (MMC) standards.
  • Integrated voltage regulators.

Benefits:

  • Versatile memory card compatibility.
  • Fast data transfer speeds.
  • Low power consumption, suitable for portable devices.
  • Easy integration into USB-based systems.
  • Reliable performance.

Additional Details:

The RTS5219 card reader controller supports a wide range of memory card formats, including Secure Digital (SD), MultiMediaCard (MMC), Memory Stick (MS), and others. It utilizes a USB 2.0 interface to provide high-speed data transfer rates, ensuring efficient reading and writing of data to and from memory cards. The device's low power consumption makes it suitable for use in portable devices, such as laptops and USB card readers. It is compliant with USB specifications, ensuring compatibility with various operating systems and host devices. The RTS5219 integrates voltage regulators to provide stable power to the memory cards, enhancing reliability. It is commonly used in applications where versatile memory card compatibility and high-speed data transfer are required. Realtek is a well-known manufacturer of card reader controllers, and the RTS5219 is a popular choice for its performance and reliability.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2825 $64.1250
110+ $1.0524 $115.7640
170+ $1.0196 $173.3320
235+ $0.9866 $231.8510
305+ $0.9537 $290.8785
410+ $0.8551 $350.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess