EN
  • EN
  • DE

RTS5880-GR

Part No RTS5880-GR
Manufacturer Realtek
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1130988-RTS5880-GR
Categories Custom Parts
Manufacturer Realtek
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTS5880-GR CAD Model

Description

The RTS5880-GR is a USB flash drive controller manufactured by Realtek. It is designed to manage the data transfer between a USB interface and NAND flash memory within a USB drive. The controller handles functions such as error correction, wear leveling, and data encryption to ensure reliable and secure data storage.

Applications:

  • USB Flash Drives: Core component of standard USB flash drives for consumer and professional use.
  • Embedded Storage Devices: Can be used in embedded systems requiring removable storage.
  • USB Solid State Drives (SSDs): Used in low-capacity USB-based SSDs.
  • Secure USB Drives: Supports security features for data protection in sensitive applications.

Features:

  • USB 3.0 Interface: Supports high-speed data transfer rates via USB 3.0.
  • NAND Flash Memory Controller: Manages data storage and retrieval from NAND flash memory.
  • Error Correction Code (ECC): Implements error correction algorithms to ensure data integrity.
  • Wear Leveling: Extends the lifespan of NAND flash memory by distributing write/erase cycles evenly.
  • Data Encryption: Supports hardware-based data encryption for secure storage.
  • Multi-Channel Support: Enables parallel data access for improved performance.
  • Low Power Consumption: Designed for energy-efficient operation.

Benefits:

  • High-Speed Data Transfer: USB 3.0 interface enables fast data transfer rates.
  • Reliable Data Storage: ECC and wear leveling ensure data integrity and extend the lifespan of flash memory.
  • Secure Data Protection: Hardware-based data encryption protects sensitive data from unauthorized access.
  • Long Lifespan: Wear leveling algorithms prolong the lifespan of the NAND flash memory.
  • Low Power Consumption: Enables energy-efficient operation, which is important for portable devices.

Additional Details:

The RTS5880-GR controller supports various types of NAND flash memory, including SLC, MLC, and TLC. It incorporates advanced error correction algorithms to detect and correct errors in the stored data. The wear leveling algorithm distributes write/erase cycles evenly across the flash memory to extend its lifespan. The controller also supports hardware-based data encryption, protecting sensitive data from unauthorized access. It is typically packaged in a small form factor for easy integration into USB drives and other storage devices. Consult the manufacturer's datasheet for detailed specifications, including supported flash memory types, data transfer rates, and power consumption characteristics.

You May Also Be Interested in

QuickLogic
FPGA pASIC 3 Family 32.616K Gates 672 Cells 416.67MHz 0.35um (CMOS) Technology 3.3V 144-Pin TQFP
Lowest to $194.1740
Pericom
Lowest to $1.6087
ICT
Need more? Email Us
Pericom
Lowest to $0.8847
Rohm Semiconductor
RFUH25TB3SNZ IS AN ULTRA LOW SWI / Diode Standard 350 V 20A Through Hole TO-220FN-2
Need more? Email Us
STMicroelectronics
Need more? Email Us
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess