EN
  • EN
  • DE

TL431BCPWR

Part No TL431BCPWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 0.5% 8TSSOP / Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.495V
Voltage - Output (Max) 36 V
Current - Output 100 mA
Tolerance ±0.5%
Current - Cathode 600 µA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number TL431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TL431BCPWRE4-ND,2156-TL431BCPWR,TL431BCPWRG4-ND,296-18870-1,296-18870-2,TL431BCPWRE4,TEXTISTL431BCPWR,-TL431BCPWR-NDR,TL431BCPWRG4,-TL431BCPWRG4-NDR,296-18870-6,-296-18870-1,-TL431BCPWRE4-NDR,-TL431BCPWRE4,-TL431BCPWRG4,-296-18870-1-ND
Standard Package 2,000
Win Source Part Number 1098191-TL431BCPWR
Ultra Librarian 3D Model Ultra Librarian TL431BCPWR CAD Model

Description

Overview of Texas Instruments TL431BCPWR

The Texas Instruments TL431BCPWR is a highly versatile three-terminal adjustable shunt regulator with specified thermal stability over applicable automotive, commercial, and military temperature ranges. This precision voltage reference can be used in a wide array of applications, ranging from adjustable voltage supplies to switch-mode power supplies, and is often employed as a replacement for zener diodes in many applications due to its improved output accuracy.

Key Features

  • Adjustable Output Voltage: The TL431BCPWR offers an output voltage range that can be set to any value between 2.495 V and 36 V with two external resistors.
  • Low Output Noise: This device features low output noise, making it suitable for precision electronics where a stable reference voltage is critical.
  • High Stability: It provides excellent stability and low temperature coefficient, ensuring consistent performance across a range of environmental conditions.
  • Low Dynamic Output Impedance: Its dynamic output impedance is equivalent to a typical temperature-compensated zener diode.
  • Package Options: The TL431BCPWR comes in a TSSOP-8 package, which is suitable for surface-mount technology, making it ideal for compact circuit designs.

Applications

The TL431BCPWR is suitable for a variety of applications, including but not limited to:

  • Adjustable power supplies
  • Switch-mode power supplies (SMPS)
  • Battery chargers
  • Motor controllers
  • Voltage monitoring
  • Automotive systems
  • Precision current limiters

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TL431BCPWR is no exception. It is designed to meet the stringent requirements of the automotive industry, and its robust design ensures long-term reliability in a variety of applications.

In conclusion, the Texas Instruments TL431BCPWR is a highly reliable and versatile shunt voltage regulator that provides a cost-effective solution for a wide range of voltage regulation needs. Its adjustable output and high stability make it an indispensable component for designers looking for precision and flexibility.

You May Also Be Interested in

Microchip Technology
IC VREF SERIES 0.1% SOT23-6 / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA SOT-23-6
Lowest to $1.1591
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.02% 8LCC / Series Voltage Reference IC Fixed 5V V ±0.02% 10 mA 8-CLCC (5x5)
Lowest to $92.5374
Analog Devices Inc.
IC VREF SERIES 0.75% TSOT23-5 / Series Voltage Reference IC Fixed 0.4V V ±0.75% 200 µA TSOT-23-5
Lowest to $6.7085
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Texas Instruments
ULTRA-HIGH-PRECISION VOLTAGE REF
Lowest to $16.2350
Analog Devices Inc.
IC VREF SERIES 0.025% 8MSOP
Lowest to $33.1081
Analog Devices Inc.
IC VREF SERIES 0.025% 8MSOP
Lowest to $29.5100
National Semiconductor (TI)
IC Ref Prec Volt Micropwr 8-SOIC
Lowest to $16.3213

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1,305+ $0.0384 $50.1120
3,165+ $0.0316 $100.0140
4,905+ $0.0306 $150.0930
6,760+ $0.0296 $200.0960
8,745+ $0.0286 $250.1070
11,720+ $0.0256 $300.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,680 pieces
MOQ: 1305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess