EN
  • EN
  • DE

DSPIC30F4013-20E/PT

Part No DSPIC30F4013-20E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 20 MIPS 48KB (16K x 24) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series dsPIC™ 30F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, I2S, POR, PWM, WDT
Number of I/O 30
Program Memory Size 48KB (16K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 2.5V ~ 5.5V
Data Converters A/D 13x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name DSPIC30F4013
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869729-DSPIC30F4013-20E/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC30F4013-20E/PT CAD Model

Description

Product Overview: DSPIC30F4013-20E/PT

The DSPIC30F4013-20E/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the high-speed processing abilities of a digital signal processor (DSP) and the functionality and ease of use of a microcontroller (MCU). This hybrid device is an ideal choice for applications that require complex signal processing combined with control functionality, such as automotive, industrial control systems, and consumer electronics.

Key Features

  • Core: The DSPIC30F4013-20E/PT is built on a 16-bit dsPIC core, capable of executing up to 30 Million Instructions Per Second (MIPS) at 30 MHz, with a 20 ns instruction cycle time.
  • Program Memory: It comes with 48 KB of Flash memory, providing ample space for application code.
  • RAM: The device includes 2 KB of RAM, ensuring smooth operation for data-intensive tasks.
  • Digital I/O: The DSC features 30 programmable input/output pins, allowing for flexible interfacing with a wide range of peripherals and sensors.
  • Timers and PWM: There are multiple 16-bit timers, along with PWM (Pulse Width Modulation) outputs, which are crucial for control applications such as motor control and power converters.
  • Analog Inputs: The controller is equipped with 9 channels of 10-bit Analog-to-Digital Converters (ADCs), enabling accurate sensor readings and analog signal processing.
  • Communication Interfaces: It supports various serial communication protocols, including UART, SPI, and I2C, for easy connectivity with other devices and modules.
  • Operating Voltage: The operating voltage range is from 2.5V to 5.5V, making it versatile for different power environments.
  • Temperature Range: The device can operate within an industrial temperature range of -40°C to +85°C.

Package and Quality

The DSPIC30F4013-20E/PT comes in a 44-pin TQFP (Thin Quad Flat Package) which is suitable for surface-mount technology. Its compact form factor allows for integration into space-constrained designs. Microchip Technology ensures high-quality and reliability standards, making this DSC a robust choice for mission-critical applications.

Applications

With its powerful processing capabilities and versatile features, the DSPIC30F4013-20E/PT is well-suited for a variety of applications such as:

  • Advanced motor control
  • Automotive systems
  • Power management systems
  • Robotics
  • Audio processing
  • Industrial automation

Overall, the DSPIC30F4013-20E/PT by Microchip Technology is a reliable and efficient solution for designers looking to bridge the gap between traditional microcontrollers and digital signal processors.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2070 $51.6210
8+ $14.1186 $112.9488
11+ $13.6774 $150.4514
16+ $13.2362 $211.7792
20+ $12.7950 $255.9000
27+ $11.4713 $309.7251
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess