EN
  • EN
  • DE

CMBZ5240B

Part No CMBZ5240B
Manufacturer Rectron Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052750-CMBZ5240B
Categories OEM Parts(C-E)
Manufacturer Rectron Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMBZ5240B CAD Model

Description

The CMBZ5240B is a surface mount Zener diode manufactured by Rectron Semiconductor. Zener diodes are semiconductor devices designed to maintain a constant voltage across their terminals when the voltage exceeds the Zener voltage. They are commonly used for voltage regulation, voltage clamping, and overvoltage protection in electronic circuits.

Applications:

  • Voltage Regulation: Provides a stable voltage reference for sensitive electronic components.
  • Overvoltage Protection: Clamps voltage spikes to protect circuits from damage due to excessive voltage.
  • Clipping Circuits: Limits the voltage swing of a signal to a specific level.
  • Wave Shaping: Used in circuits to modify the shape of waveforms.
  • Parameter Shifting: Can be utilized to shift the operating point of a circuit.

Features:

  • Surface Mount Package: Allows for easy and efficient assembly on printed circuit boards.
  • Precise Zener Voltage: Provides a well-defined and stable Zener voltage.
  • Low Leakage Current: Minimizes power consumption and ensures accurate voltage regulation.
  • High Surge Current Capability: Withstands transient voltage spikes without degradation.
  • RoHS Compliant: Manufactured in compliance with RoHS environmental standards.

Benefits:

  • Improved Circuit Stability: Provides a stable voltage reference, enhancing the reliability of electronic circuits.
  • Enhanced Protection: Protects sensitive components from damage due to overvoltage conditions.
  • Reduced Board Space: Surface mount package saves valuable space on printed circuit boards.
  • Lower Power Consumption: Low leakage current minimizes power losses, improving overall efficiency.
  • Simplified Design: Easy to integrate into various circuit designs.

Technical Specifications:

The CMBZ5240B features a Zener voltage of approximately 10V. It is housed in a small outline transistor (SOT-23) package. The power dissipation is typically around 350mW. Key parameters include Zener voltage tolerance, dynamic impedance, and reverse leakage current. The operating temperature range is generally between -55°C to +150°C. Detailed specifications can be found in the product datasheet.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess