EN
  • EN
  • DE

EFM204

Part No EFM204
Manufacturer Rectron Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SMB
RoHS Compliant
Win Source Part Number 982876-EFM204
Categories OEM Parts(C-E)
Manufacturer Rectron Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EFM204 CAD Model

Description

The Rectron Semiconductor EFM204 is a rectifier diode designed for general-purpose rectification applications. This diode is engineered to convert alternating current (AC) into direct current (DC) efficiently, making it a crucial component in power supplies and electronic circuits.

Applications

  • Power Supplies: Used as a rectifier to convert AC voltage to DC voltage in power supplies for various electronic devices.
  • Voltage Multipliers: Implemented in voltage multiplier circuits to increase voltage levels.
  • Free-Wheeling Diodes: Employed as free-wheeling diodes to protect inductive loads from voltage spikes.
  • Reverse Polarity Protection: Provides reverse polarity protection to prevent damage to sensitive electronic components.
  • Signal Demodulation: Used in signal demodulation circuits to extract the original signal from modulated carriers.

Features

  • High Surge Current Capability: Withstands high surge currents without damage.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Provides rapid switching for efficient rectification.
  • High Reliability: Ensures consistent performance and long-term stability.
  • Compact Package: Facilitates easy integration into various circuit designs.

Benefits

  • Efficient Power Conversion: Converts AC to DC with minimal energy loss.
  • Protection Against Voltage Spikes: Safeguards circuits from damaging voltage transients.
  • Stable Operation: Operates reliably under various operating conditions.
  • Enhanced Circuit Performance: Improves the performance and efficiency of electronic circuits.
  • Cost-Effective Solution: Provides a reliable and cost-effective rectification solution.

Additional Details

The EFM204 typically has a forward voltage drop of around 1V and can handle a forward current of approximately 2A. The peak inverse voltage (PIV) rating is an important specification that determines the maximum reverse voltage the diode can withstand without breaking down; this should be considered when selecting the diode for a particular application. The diode is usually available in a through-hole or surface-mount package, depending on the specific application requirements. Common applications include use in battery chargers, adapters, and various power electronics devices. The diode's ability to handle surge currents makes it suitable for applications where there may be sudden increases in current, ensuring circuit protection and stability.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Sagami
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1194 $57.9090
1,180+ $0.0981 $115.7580
1,825+ $0.0949 $173.1925
2,515+ $0.0919 $231.1285
3,255+ $0.0889 $289.3695
4,350+ $0.0797 $346.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess