EN
  • EN
  • DE

EFM304

Part No EFM304
Manufacturer Rectron Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SMC
RoHS Compliant
Win Source Part Number 979829-EFM304
Categories OEM Parts(C-E)
Manufacturer Rectron Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EFM304 CAD Model

Description

The Rectron Semiconductor EFM304 is a rectifier diode designed for general-purpose rectification applications. It efficiently converts alternating current (AC) into direct current (DC), making it suitable for use in power supplies, adapters, and various electronic devices.

Applications

  • Power Supplies: Used in AC-to-DC power supplies for electronic devices.
  • Adapters: Found in power adapters for mobile phones, laptops, and other consumer electronics.
  • Battery Chargers: Implemented in battery charging circuits to convert AC power to DC for charging batteries.
  • Reverse Polarity Protection: Offers protection against reverse polarity connections in electronic circuits.
  • Signal Rectification: Utilized in signal rectification applications, such as AM demodulation.

Features

  • High Forward Current Capability: Capable of handling relatively high forward currents.
  • Low Forward Voltage Drop: Minimizes power losses and increases efficiency.
  • Fast Switching Speed: Provides rapid switching for efficient rectification.
  • High Surge Current Capability: Can withstand momentary high current surges without damage.
  • Compact Package: Available in a compact package for easy integration into circuit boards.

Benefits

  • Efficient Power Conversion: Converts AC to DC efficiently, minimizing energy loss.
  • Protection Against Reverse Polarity: Protects sensitive components from damage due to incorrect polarity.
  • Stable and Reliable Operation: Offers stable and reliable performance in various operating conditions.
  • Enhanced Circuit Performance: Improves the overall performance of electronic circuits.
  • Cost-Effective Solution: Provides a cost-effective solution for power rectification needs.

Additional Details

The EFM304 is characterized by its forward voltage drop, typically around 1V, and its ability to handle a forward current of approximately 3A. It has a peak inverse voltage (PIV) rating that specifies the maximum reverse voltage the diode can withstand without breakdown. This diode is available in both through-hole and surface-mount packages, offering flexibility in circuit design. Typical applications include use in LED lighting systems, consumer electronics, and industrial power supplies. The diode's robust design and surge current capability make it a reliable choice for applications where transient voltage spikes are common, providing circuit protection and ensuring long-term stability.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2721 $58.5015
520+ $0.2234 $116.1680
805+ $0.2164 $174.2020
1,105+ $0.2094 $231.3870
1,430+ $0.2024 $289.4320
1,910+ $0.1815 $346.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess