EN
  • EN
  • DE
  • IT

FM201L

Part No FM201L
Manufacturer Rectron Semiconductor
Description SURFACE MOUNT GLASS PASSIVATED SILICON RECTIFIER VOLTAGE RANGE 50 to 1000 Volts CURRENT 2.0 Ampere
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1174460-FM201L
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FM201L CAD Model

Description

The FM201L is a surface-mount fast recovery rectifier manufactured by Rectron Semiconductor. This diode is designed for applications requiring efficient rectification and fast switching speeds. Its compact size and robust construction make it suitable for various power supply and signal processing circuits.

Applications

  • Switching Mode Power Supplies (SMPS): Used as a rectifier in the secondary side of SMPS circuits to convert AC to DC efficiently.
  • Freewheeling Diodes: Provides a path for inductive current when a switching device turns off, preventing voltage spikes.
  • DC-DC Converters: Employed in DC-DC converters for efficient voltage regulation and power conversion.
  • LED Lighting: Serves as a rectifier in LED driver circuits to provide a stable DC voltage for LEDs.
  • Solar Inverters: Used in solar inverters to convert DC power from solar panels to AC power for grid connection.
  • Motor Drives: Functions as a freewheeling diode to protect switching transistors in motor control circuits.

Features

  • Fast Recovery Time: Minimizes switching losses, improving overall circuit efficiency.
  • High Surge Current Capability: Withstands large current surges, enhancing device reliability.
  • Low Forward Voltage Drop: Reduces power dissipation, increasing efficiency.
  • Surface Mount Package: Allows for automated assembly and compact circuit designs.
  • Glass Passivated Chip: Enhances device stability and reliability.
  • RoHS Compliant: Complies with environmental regulations, promoting sustainable electronics.

Benefits

  • Improved Efficiency: Fast recovery time reduces switching losses, leading to higher efficiency in power conversion.
  • Enhanced Reliability: High surge current capability ensures robust performance under transient conditions.
  • Reduced Power Dissipation: Low forward voltage drop minimizes heat generation, improving thermal management.
  • Compact Design: Surface mount package enables smaller and more densely populated circuit boards.
  • Stable Performance: Glass passivated chip enhances device stability and longevity.
  • Environmentally Friendly: RoHS compliance ensures the product is free from hazardous substances.

Additional Details

The FM201L has a peak reverse voltage (VRRM) of 50V and a maximum average forward rectified current (IF(AV)) of 2.0A. The typical forward voltage drop (VF) is around 0.95V at 2.0A. Its fast reverse recovery time (trr) is typically 150ns. It comes in a standard SMB (DO-214AA) package. The operating junction temperature range is -65°C to +150°C. The device is designed to handle non-repetitive peak forward surge current of 50A. It's a suitable choice for applications where fast switching speeds and reliable performance are critical.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess