The FM240A is a standard rectifier diode manufactured by Rectron Semiconductor. Rectifier diodes are semiconductor devices used to convert alternating current (AC) to direct current (DC). They are fundamental components in power supplies and various electronic circuits.
Applications:
- AC to DC power conversion in power supplies.
- Half-wave and full-wave rectifiers.
- Freewheeling diodes in inductive circuits.
- Reverse polarity protection.
- Voltage clamping.
Features:
- High surge current capability.
- Low forward voltage drop.
- High reliability.
- Fast switching speed.
- Available in various package types (depending on the specific variant).
Benefits:
- Efficient AC to DC conversion.
- Protects circuits from reverse polarity.
- Suppresses voltage spikes.
- Provides a stable DC voltage output.
- Offers a cost-effective solution for rectification.
Technical Specifications:
While the exact specifications may vary slightly depending on the exact variant and date code, typical specifications for the FM240A include:
- Maximum Repetitive Reverse Voltage: 200 V
- Maximum RMS Voltage: 140 V
- Maximum DC Blocking Voltage: 200 V
- Maximum Average Forward Rectified Current: 2.0 A
- Peak Forward Surge Current: 50 A
- Forward Voltage Drop: 0.95 V (at 2.0A)
- Reverse Recovery Time: Typically in the nanosecond range (fast recovery).
- Operating Temperature Range: -65°C to +150°C
The FM240A is commonly used in consumer electronics, industrial equipment, and automotive applications where reliable AC to DC conversion is required. Its robust design and performance characteristics make it a suitable choice for a wide range of rectification needs.