EN
  • EN
  • DE
  • IT

FM4933

Part No FM4933
Manufacturer Rectron Semiconductor
Description SURFACE MOUNT GLASS PASSIVATED FAST RECOVERY SILICON RECTIFIER (VOLTAGE RANGE 50 to 600 Volts CURRENT 1.0 Ampere)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1174662-FM4933
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FM4933 CAD Model

Description

The FM4933 is a fast recovery rectifier diode manufactured by Rectron Semiconductor. It is designed for use in high-frequency applications where a fast switching speed is required. This diode is commonly used in various electronic circuits for rectification purposes.

Applications:

  • Switch-mode power supplies (SMPS)
  • High-frequency inverters
  • DC-DC converters
  • Freewheeling diodes in inductive loads
  • Snubber circuits

Features:

  • Fast recovery time
  • Low forward voltage drop
  • High surge current capability
  • High reliability
  • Glass passivated junction

Benefits:

  • Efficient rectification at high frequencies
  • Reduces switching losses in power supplies
  • Protects circuits from voltage spikes
  • Increased lifespan in demanding applications
  • Stable performance under varying operating conditions

Additional Details:

The FM4933 typically has a repetitive peak reverse voltage (VRRM) rating of 50V and a forward current (IF) rating of 1A. Its fast recovery time minimizes reverse recovery losses, which are crucial for efficient operation in high-frequency circuits. The low forward voltage drop contributes to reduced power dissipation and improved overall efficiency. The glass passivated junction ensures high reliability and stable electrical characteristics. The diode's high surge current capability allows it to withstand transient voltage spikes, providing protection for the circuit. It is commonly available in a DO-41 package, making it easy to integrate into various PCB designs. It is designed to operate over a wide temperature range, making it suitable for use in harsh environments.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess