EN
  • EN
  • DE

HFM103L

Part No HFM103L
Manufacturer Rectron Semiconductor
Description SURFACE MOUNT GLASS PASSIVATED HIGH EFFICIENCY SILICON RECTIFIER VOLTAGE RANGE 50 to 1000 Volts CURRENT 1.0 Ampere
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1180265-HFM103L
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HFM103L CAD Model

Description

The HFM103L is a high-efficiency rectifier diode manufactured by Rectron Semiconductor. It is designed for applications requiring fast switching speeds and low forward voltage drop. This diode is commonly used in power supplies, inverters, and other electronic circuits where efficient rectification is essential.

Applications:

  • Switching power supplies.
  • Inverters.
  • Freewheeling diodes.
  • DC-DC converters.
  • High-frequency rectification.

Features:

  • High-efficiency: Minimizes power loss during rectification.
  • Fast switching speed: Enables operation at high frequencies.
  • Low forward voltage drop: Reduces voltage drop across the diode, improving efficiency.
  • High surge current capability: Withstands large surge currents without damage.
  • Compact package: Allows for easy integration into various electronic circuits.

Benefits:

  • Improved power efficiency: Reduces energy consumption in power supply and inverter applications.
  • Enhanced system performance: Fast switching speed enables high-frequency operation.
  • Increased reliability: High surge current capability ensures robust performance in demanding environments.
  • Simplified design: Compact package facilitates easy integration into electronic circuits.
  • Cost-effective solution: Provides a cost-efficient way to implement efficient rectification.

Additional Details:

The HFM103L is engineered for efficient and reliable rectification in a variety of electronic applications. Its high-efficiency and fast switching speed make it well-suited for modern power supplies and inverters. The low forward voltage drop contributes to reduced power loss and improved overall efficiency. The diode's surge current capability provides added protection against transient voltage spikes. This diode is commonly used in applications where minimizing power loss and maintaining high efficiency are critical design considerations.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess