EN
  • EN
  • DE

SF165C

Part No SF165C
Manufacturer Rectron Semiconductor
Description GLASS PASSIVATED SUPER FAST RECTIFIER (VOLTAGE RANGE 50 to 400 Volts CURRENT 16 Amperes)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1247835-SF165C
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SF165C CAD Model

Description

The SF165C is a fast recovery rectifier diode manufactured by Rectron Semiconductor. It is designed for applications requiring high efficiency and fast switching speeds. The diode is characterized by its low forward voltage drop and fast reverse recovery time.

Applications:

  • Switching power supplies
  • Freewheeling diodes in inverters
  • Power factor correction (PFC) circuits
  • High-frequency rectification
  • DC-DC converters

Features:

  • Fast recovery time (typically less than 50 ns)
  • Low forward voltage drop
  • High surge current capability
  • High reliability
  • Low leakage current

Benefits:

  • Improved efficiency in switching circuits due to reduced switching losses.
  • Reduced EMI and noise generation due to fast recovery characteristics.
  • Increased system reliability due to the diode's robust design and high surge current capability.
  • Simplified design due to the diode's predictable and well-defined characteristics.
  • Reduced heat dissipation compared to standard recovery diodes.

Additional Details:

The SF165C is typically available in a TO-220 package. Key specifications include a repetitive peak reverse voltage (VRRM) of 150V, an average forward current (IF(AV)) of 16A, and a peak forward surge current (IFSM) of 150A. The forward voltage drop at the rated current is typically around 0.95V. The fast recovery time is crucial for minimizing losses in high-frequency applications. The high surge current capability ensures that the diode can withstand transient current spikes without damage. The low leakage current minimizes power dissipation in the reverse bias condition. The TO-220 package provides good thermal performance, allowing the diode to dissipate heat effectively. This diode is often used in conjunction with MOSFETs and IGBTs in switching power supplies and other power electronic circuits.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9067 $58.9355
160+ $0.7441 $119.0560
245+ $0.7207 $176.5715
335+ $0.6975 $233.6625
430+ $0.6743 $289.9490
575+ $0.6045 $347.5875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess