EN
  • EN
  • DE

ZMM5222B

Part No ZMM5222B
Manufacturer Rectron Semiconductor
Catalog Diodes - Zener - Single
Description 500mW 5% mini-M.E.L.F ZENER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1283080-ZMM5222B
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZMM5222B CAD Model

Description

The ZMM5222B is a surface-mount Zener diode manufactured by Rectron Semiconductor. It is designed to provide voltage regulation and protection in a wide range of electronic circuits. Zener diodes are commonly used to maintain a stable voltage, protect sensitive components from overvoltage, and clip voltage spikes.

Applications:

  • Voltage Regulation: Provides a stable voltage reference in power supplies and other circuits.
  • Overvoltage Protection: Protects sensitive electronic components from voltage surges and spikes.
  • Clipping Circuits: Limits the voltage to a specific level in signal processing applications.
  • Transient Voltage Suppression: Suppresses transient voltages caused by switching or electrostatic discharge (ESD).
  • Voltage Shifting: Shifts the voltage level of a signal.

Features:

  • Zener Diode: Provides a stable reverse breakdown voltage.
  • Surface Mount Package: Allows for automated assembly and reduces board space.
  • Low Leakage Current: Minimizes current consumption in reverse bias.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Glass Passivated Junction: Ensures high reliability and stability.

Benefits:

  • Stable Voltage Regulation: Provides a consistent voltage reference for sensitive circuits.
  • Protection from Overvoltage: Safeguards components from damage due to voltage spikes and surges.
  • Compact Design: The surface mount package allows for space-saving designs.
  • Reliable Performance: Designed for stable and reliable operation in harsh environments.
  • Cost-Effective: Offers a good balance of performance and cost.

Additional Details:

The ZMM5222B typically comes in a SOD-123 or similar surface mount package. The key specification for a Zener diode is its Zener voltage (VZ), which is the reverse breakdown voltage at which the diode starts to conduct significantly. For the ZMM5222B, the Zener voltage is around 2.5V. Other important parameters include the reverse leakage current (IR), the forward voltage (VF), and the power dissipation. It is crucial to consult the Rectron Semiconductor datasheet for the specific operating conditions and limitations of the device. The ZMM5222B is typically RoHS compliant, ensuring it meets environmental standards for lead-free manufacturing. The surge current rating is also a key factor in overvoltage protection applications. The ZMM series of diodes are designed for general purpose voltage regulation.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess