EN
  • EN
  • DE

14250R-300

Part No 14250R-300
Manufacturer Renesas Electronics America
Catalog Specialty Transformers
Description FT-X2 SURFACE MOUNT COMMUNICATIO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Specialty Transformers
Mfr Renesas Electronics America
Package Tape & Reel
Product Status Obsolete
For Use With/Related Products FT 3120, 3150 Smart Transceivers
Mounting Type Surface Mount
Size / Dimension 0.560" L x 0.660" W (14.22mm x 16.77mm)
Height - Seated (Max) 0.322" (8.18mm)
Standard Package 300 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8517.69.0000
California Prop 65 Warning Information
Win Source Part Number 415757-14250R-300
Ultra Librarian 3D Model Ultra Librarian 14250R-300 CAD Model

Description

The 14250R-300 is a specialty transformer designed for use with FT 3120 and 3150 Smart Transceivers.

  • Category: transformers
  • Manufacturer: Renesas Electronics America
  • Package: tape and reel
  • Standard Package: 300 pieces
  • Size/Dimensions: 0.560" L x 0.660" W (14.22mm x 16.77mm)
  • Seated Height: 0.322" (8.18mm)
  • Mounting: surface mount
  • ECCN: EAR99
  • HTSUS Code: 8517.69.0000
  • Lifecycle Status: obsolete

You May Also Be Interested in

TDK Corporation
TRANSFORMERS
Lowest to $0.6413
Murata Power Solutions Inc.
MAX 253 TX 5V INPUT 5V OUT SMD /
Lowest to $5.7149
Pulse
IND PWR 3.0X3.0X1.2 1.02MH SMT
Lowest to $0.7561
Pulse
TRANSFORMER 1:1 2000VRMS
Lowest to $1.5640
Murata Power Solutions Inc.
MAX253 Compatible Converter Transformers | XFRMR 3.3V IN 5V OUT MAX 253 DIP
Need more? Email Us
Murata Power Solutions Inc.
MAX250 Compatible Converter Transformers | XFRMR MAX250 4KVDC 2.5 MH DIP
Lowest to $3.9280
Murata Electronics North America
XFRMR 1:2.27 SMD MAX253
Need more? Email Us
TDK Corporation
TRANSFORMER 4.7UH 2.00A PHOTO
Need more? Email Us
Murata Power Solutions Inc.
XFRMR 1:1.31 SMD MAX253
Lowest to $4.9522

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess