The 2SA1413-AZ-K is a PNP Epitaxial Silicon Transistor manufactured by Renesas Electronics. It's designed for audio frequency power amplification and high-speed switching applications. The transistor offers a good balance of voltage, current, and power dissipation capabilities, making it suitable for a variety of general-purpose and audio-related circuits.
Applications:
- Audio power amplifiers
- Switching circuits
- DC-DC converters
- Motor drivers
- General-purpose amplification
- Line drivers
- Load switches
- Output stages
- Voltage regulators
Features:
- High collector current (IC)
- Low saturation voltage (VCE(sat))
- High power dissipation (PC)
- Good hFE linearity
- Complementary to NPN transistor 2SC3602
- TO-126 package
Benefits:
- High output power capability
- Efficient switching performance
- Suitable for demanding applications
- Low distortion in audio applications
- Simplified circuit design with complementary NPN transistor
- Easy to mount and heatsink
Additional Details:
The 2SA1413-AZ-K has a collector-base voltage (VCBO) of -60V, a collector-emitter voltage (VCEO) of -50V, and an emitter-base voltage (VEBO) of -5V. The collector current (IC) is -1A. The power dissipation (PC) is 1.2W. The current gain (hFE) is typically in the range of 100-320 (for the AZ rank). The saturation voltage (VCE(sat)) is low, minimizing power losses during switching. The transition frequency (fT) is relatively high, enabling high-speed switching performance. The TO-126 package provides good thermal characteristics. This transistor is often used in audio amplifier output stages, DC-DC converters, and other general-purpose amplification and switching applications. The operating junction temperature range is typically -55°C to +150°C. Being complementary to the 2SC3602 NPN transistor, it allows for symmetrical push-pull amplifier designs.