The 2SA1610-T1 is a PNP Epitaxial Planar Bipolar Transistor manufactured by Renesas Electronics America. This transistor is designed for use in low-noise amplifier and high-speed switching applications. It is commonly used in audio amplifiers and various electronic circuits where high gain and low noise are required.
Applications
- Low-Noise Amplifiers
- High-Speed Switching Circuits
- Audio Amplifiers
- Driver Stages
- General Purpose Amplification
Features
- Polarity: PNP
- Collector-Emitter Voltage (VCEO): -50V
- Collector Current (IC): -150mA
- Power Dissipation (PC): 250mW
- Current Gain (hFE): 200 to 400 (Typical)
- Transition Frequency (fT): 180 MHz (Typical)
- Package: SOT-23 (Surface Mount)
Benefits
- Excellent low-noise performance for audio applications
- High current gain for efficient amplification
- Fast switching speed for high-frequency circuits
- Compact size for space-saving designs
- Reliable performance and long lifespan
Additional Details
The 2SA1610-T1 PNP transistor from Renesas is designed to provide high gain and low noise in a compact SOT-23 package. The epitaxial planar construction ensures consistent performance and reliability. With a collector-emitter voltage of -50V and a collector current of -150mA, it is suitable for a wide range of applications. The high current gain (hFE) of 200 to 400 enables efficient amplification of weak signals. The transition frequency of 180 MHz allows for high-speed switching in high-frequency circuits. The "-T1" suffix typically indicates a specific tape and reel packaging for automated assembly. The SOT-23 package is a small surface-mount package that is ideal for modern, high-density circuit board designs. Renesas Electronics America is a well-known manufacturer of electronic components, and the 2SA1610-T1 is manufactured to meet industry standards for quality and performance. Always refer to the datasheet for detailed specifications and application information.