EN
  • EN
  • DE

2SB902-S

Part No 2SB902-S
Manufacturer Renesas Electronics America
Catalog Transistors (BJT) - Single
Description Silicon Pnp Epitaxial Planar Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Renesas Electronics America
Win Source Part Number 154979-2SB902-S
Popularity Low
Supply and Demand Status Balance
Family Name 2SB902S
Introduction Date July 05, 2009
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SB902-S CAD Model

Description

Overview

The 2SB902-S stands as an exemplary PNP transistor, predominantly deployed in systems demanding robust current delivery and low signal distortion. Acknowledged for its balance of performance and endurance, this component is a mainstay in systems that require dependable operation under stringent conditions.

Features and Benefits

  • Substantial Power Handling: Ideal for applications requiring effective current transition and regulation.
  • Stable Operating Range: Functions efficiently over extensive voltage and temperature spans.
  • Low Saturation Voltage: Supports reduced energy loss during conductive states.
  • Resilient Framework: Ensures long-term service with minimal degradation over time.

Applications

  • Audio Systems: Essential for amplifying lower frequency signals while maintaining quality.
  • Signal Conversion: Operates effectively in converting and regulating signal voltages.
  • Power Inverters: Utilized in transforming DC to AC, crucial in many alternative energy setups.
  • Industrial Equipment: Optimizes the function of machinery by ensuring smooth control of electrical loads.

Additional Information

Specific to the 2SB902-S is its ability to cope with substantial heat through effective thermal management, reducing the thermal breakdown risks. Its compact TO-202 package highlights manufacturing expertise that conveys not only resilience but also an ability to fit into constrained workspace environments. Ideal for audio designers and power management engineers, this component delivers substantial improvements in both operational efficiency and system longevity. Selection of the 2SB902-S within a project underscores a commitment to integrating components that translate to superior end-product performance.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess