Product Overview
The 2SC1841-T is a robust NPN silicon transistor designed for radio frequency and low power applications. Its high frequency response and low power consumption make it particularly effective in high-speed switching circuits and RF amplification, providing an excellent balance of performance and efficiency.
Features and Benefits
- High Frequency Response: Capable of handling high-frequency signals, providing superior performance in applications demanding high fidelity RF transmission.
- Substantial Current Handling: Can handle collector currents up to 800mA, accommodating higher power demands.
- Efficient Design: Reduces power loss to enhance overall efficiency, crucial for battery-operated devices.
- Thermal Stability: Excellent thermal performance ensuring longevity in varied operating conditions.
Applications
- RF Amplifiers
- High-Speed Switching
- Low Power RF Transmitters
- Signal Processing
- Telecommunications Equipment
Additional Details
The 2SC1841-T is engineered for efficiency and high performance, with a maximum frequency of 150 MHz and a collector-base voltage of 60V. It is an ideal choice for RF and high-speed logic circuits, where operation stability and minimal losses are required. The transistor is capable of operating over a wide temperature range from -55°C to +150°C, ensuring reliability even in extreme conditions. Its compact size and surface-mount configuration facilitate easy integration into a wide variety of electronic systems, enhancing its attractiveness for both commercial and industrial applications.