EN
  • EN
  • DE

2SC2351-T1B-A

Part No 2SC2351-T1B-A
Manufacturer Renesas Electronics America
Catalog Transistors (BJT) - Single
Description Trans RF BJT NPN 12V 0.07A 250mW T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Renesas Electronics America
Win Source Part Number 155212-2SC2351-T1B-A
Popularity Low
Supply and Demand Status Balance
Family Name 2SC2351
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC2351-T1B-A CAD Model

Description

Overview of 2SC2351-T1B-A Transistor

The 2SC2351-T1B-A is a specialized variant of the 2SC2351 NPN transistor, tailored for applications necessitating advanced durability and temperature stability. Packaged for automated manufacturing, it caters to industries requiring superior heat resistance and consistent electrical performance in both mass production and demanding usage scenarios.

Applications

  • Heat-Sensitive Electronic Systems
  • High-Temperature Industrial Equipment
  • Precision Instrumentation
  • Automated Manufacturing Systems
  • Advanced DIY Electronics

Features and Benefits

  • Enhanced Temperature Stability: Performs reliably in high-temperature environments.
  • Tape and Reel Packaging: Optimized for automated assembling processes.
  • Superior Heat Resistance: Extends lifespan in rigorous conditions.
  • Consistent Electrical Characteristics: Maintains uniform performance across varied conditions.
  • Industrial-Grade Build: Designed to withstand rigorous operational demands.

The 2SC2351-T1B-A incorporates enhanced thermal management features, making it suitable for projects where components may be exposed to fluctuating or high temperatures. Its packaging supports efficient use in automated systems, continuing the tradition of the 2SC2351 series by ensuring precise component placement and easy integration.

Offering consistent performance and superior heat-resistance, the 2SC2351-T1B-A addresses challenges in industries like automotive and process control systems, where reliability under extreme conditions can be crucial. With its robust design, this transistor assures longevity and minimal performance degradation over time.

In essence, the 2SC2351-T1B-A stands as a versatile solution for any application needing a high-performance transistor capable of enduring harsh environments. Its industrial-grade characteristics make it an invaluable asset, especially where advanced durability and thermal stability are requisites.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess