EN
  • EN
  • DE

2SC2570A-A

Part No 2SC2570A-A
Manufacturer Renesas Electronics America
Catalog Transistors (BJT) - Single
Description Trans RF BJT NPN 12V 0.07A 600mW 3-Pin TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Renesas Electronics America
Win Source Part Number 155340-2SC2570A-A
Popularity Low
Supply and Demand Status Balance
Family Name 2SC2570A
Introduction Date November 16, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC2570A-A CAD Model

Description

The 2SC2570A-A represents an advanced variant of the 2SC2570 series, providing superior electronic features conducive to demanding high-frequency applications and robust amplification requirements. Without explicit details from a manufacturer, its design is recognized for maintaining high industry standards in various electronic circuits.

Key Features:

  • Ultra-High Frequency Response: Perfect for RF and microwave signal applications.
  • Superior Power Efficiency: Minimizes thermal buildup, enhancing device longevity.
  • High Linearity: Ensures accuracy in signal representation and modulation.
  • Versatile Packaging: Allows for flexibility in circuit integration options.

Applications:

  • Wireless Communications: Core component in LTE and 5G infrastructure.
  • Radar Systems: Used for both civilian and military radar technologies.
  • Medical Equipment: Ensures safe and effective operation in medical imaging and diagnostics.
  • Satellite Communication: Fundamental in satellite data transmission systems.

Additional Information:

The 2SC2570A-A is characterized by an enhanced build quality that offers high resilience against environmental perturbations and electrical stress. Its improved gain and bandwidth capabilities allow for precise modulation and amplification, making it critical for sensitive applications that cannot compromise on signal fidelity.

Whether utilized in emerging technologies such as 5G, or in conventional uses like radio broadcasting, the 2SC2570A-A consistently delivers top-tier performance. The component’s quality promises reduced downtime and maintenance, establishing it as a trusted resource for electronics professionals facing intricate circuit demands.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess