EN
  • EN
  • DE

2SK2900-01

Part No 2SK2900-01
Manufacturer Fuji Electric
Catalog Hard To Find
Description N CHANNEL MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fuji Electric
Win Source Part Number 1127414-2SK2900-01
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK2900-01 CAD Model

Description

The 2SK2900-01 is an N-channel power MOSFET from Fuji Electric. This transistor is designed for applications that demand high efficiency and fast switching speeds, such as switching power supplies, DC-DC converters, and motor control systems. The device features low on-resistance to minimize conduction losses and is built to withstand voltage transients, enhancing its reliability in demanding environments.

Applications:

  • Switching power supplies
  • DC-DC converters
  • Motor control circuits
  • Inverters
  • Power amplifiers

Features:

  • N-channel MOSFET: Provides efficient current handling capability.
  • Low on-resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • Fast switching speed: Reduces switching losses, enabling higher frequency operation.
  • High avalanche capability: Protects the device from voltage spikes and surges.
  • High gate-source voltage rating: Ensures stable and reliable operation.

Benefits:

  • Improved energy efficiency: Low RDS(on) reduces power dissipation and saves energy.
  • Enhanced system performance: Fast switching speed allows for more efficient power conversion.
  • Increased reliability: High avalanche capability enhances robustness against voltage transients.
  • Simplified thermal management: Reduced heat generation simplifies cooling requirements.
  • Consistent performance: High gate-source voltage rating ensures stable operation under various conditions.

The 2SK2900-01 leverages advanced fabrication techniques to achieve a balance between on-resistance and gate charge, minimizing both conduction and switching losses. This optimization results in improved efficiency and performance in power electronic systems. The device’s high avalanche ruggedness provides an added layer of protection, making it well-suited for harsh operating conditions. It is typically housed in a through-hole package, facilitating easy mounting and efficient heat dissipation. Adhering to the manufacturer's recommended operating conditions and implementing proper thermal management practices are essential for maximizing the device's performance and longevity.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.2741 $72.2741
2+ $59.3023 $118.6046
4+ $57.4485 $229.7940
5+ $55.5959 $277.9795
6+ $53.7422 $322.4532
8+ $48.1831 $385.4648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess