EN
  • EN
  • DE

2SC2620QBTL

Part No 2SC2620QBTL
Manufacturer Renesas Electronics America
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 20V 0.02A 3-Pin MPAK T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Renesas Electronics America
Win Source Part Number 155363-2SC2620QBTL
Popularity Low
Supply and Demand Status Balance
Family Name 2SC2620QB
Introduction Date March 14, 2001
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SC2620QBTL CAD Model

Description

2SC2620QBTL Transistor Overview

The 2SC2620QBTL is a high-frequency, low-power NPN silicon transistor known for its reliable performance in a variety of applications. Designed with advanced semiconductor technology, it offers exceptional switching capabilities and amplification properties, making it a preferred choice in electronic design and engineering.

Applications

  • Audio Frequency Amplifiers
  • Oscillator Circuits
  • Switching Applications
  • RF Communication Equipment
  • Signal Processing Systems
  • High-speed Switching Circuits

Features and Benefits

  • High Transition Frequency: The 2SC2620QBTL boasts a high transition frequency, making it suitable for high-frequency applications where speed is critical.
  • Low Noise Amplification: Designed to minimize noise, ensuring clear signal amplification crucial for sensitive audio and RF applications.
  • Robust Construction: It features a durable build that withstands harsh environmental conditions, promoting longevity and reliability.
  • Versatile Package: Available in various packaging options to suit different circuit requirements and layouts.
  • Energy Efficient: Engineered to operate efficiently, reducing power consumption and enhancing battery life in portable devices.

Additional Details

The 2SC2620QBTL is manufactured using state-of-the-art processes ensuring high performance and minimal defects. Its compact design enables integration into complex circuits without occupying much space. This transistor is ideal for engineers and designers looking for a dependable component in high-frequency and audio processing circuits, ensuring high fidelity and low distortion. By choosing the 2SC2620QBTL, users benefit from a component that delivers exceptional amplification and switching performance, critical for modern electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess