EN
  • EN
  • DE

2SC5433

Part No 2SC5433
Manufacturer Renesas Electronics America
Catalog RF Transistors (BJT)
Description Trans RF BJT NPN 10V 0.065A 3-Pin Thin-Type Ultra Super Mini-Mold / NPN EPITAXIAL SILICON TRANSISTOR FOR HIGH-FREQUENCY LOW-NOISE AMPLIFICATION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer Renesas Electronics America
Win Source Part Number 157073-2SC5433
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 2SC5433
Introduction Date February 04, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC5433 CAD Model

Description

The 2SC5433 is a high-gain NPN transistor specifically designed for audio and switching applications. Its impressive electrical specifications contribute to its reliability in a diverse range of electronic circuits.

Features and Benefits

  • High Current Capacity: Capable of handling high currents up to 10A, enhancing its suitability for power-intensive applications.
  • Strong Breakdown Voltage: Offers a high breakdown voltage that ensures protection against circuit breakdown and enhances durability.
  • Low Saturation Voltage: Reduces power dissipation and enhances efficiency by maintaining a low saturation voltage.
  • Stable Operation: Provides stable performance across various load conditions, ensuring consistency in operation.

Applications/Projects

  • Switching Applications: Effectively employed in fast switching applications where reliability is paramount.
  • Power Management Systems: Integral in devices needing robust power control and filtering.
  • Audio Amplifiers: Enhances audio fidelity by amplifying low-level signals with minimal distortion.
  • Industrial Electronics: Suitable for high-power industrial applications necessitating high reliability and performance.

Additional Details

Encased in a TO-220 package, the 2SC5433 benefits from effective heat dissipation capabilities essential for its high-current applications. Its expansive operating temperature range enables it to perform optimally in demanding environments, further amplifying its utility in various industrial and consumer electronics. A reliable component, the 2SC5433 is crafted to meet the needs of modern electronics by providing stability and performance in demanding situations.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
625+ $0.0924 $57.7500
1,520+ $0.0762 $115.8240
2,345+ $0.0739 $173.2955
3,230+ $0.0716 $231.2680
4,170+ $0.0693 $288.9810
5,560+ $0.0624 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess