EN
  • EN
  • DE

2SD1695-AZ

Part No 2SD1695-AZ
Manufacturer Renesas Electronics America
Catalog Transistors (BJT) - Single
Description POWER BIPOLAR TRANSISTOR NPN / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Renesas Electronics America
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1037357-2SD1695-AZ
Ultra Librarian 3D Model Ultra Librarian 2SD1695-AZ CAD Model

Description

The 2SD1695-AZ is a high-power NPN bipolar junction transistor (BJT) from Renesas Electronics America. It is designed for use in a wide range of applications, including switching power supplies, motor control circuits, and audio amplifiers.

The 2SD1695-AZ has a maximum collector voltage of 300 V and a maximum collector current of 15 A. It also has a high power dissipation rating of 120 W. This makes it an ideal choice for applications where high power handling and voltage blocking are required.

The 2SD1695-AZ is also a very fast switching transistor. It has a typical rise time and fall time of just 10 ns. This makes it suitable for use in high-frequency applications such as switching power supplies.

In addition to its high power handling and fast switching capabilities, the 2SD1695-AZ is also very reliable. It has a mean time between failures (MTBF) of over 100,000 hours. This makes it an ideal choice for applications where long-term reliability is critical.

Here is a more detailed description of some of the key features and benefits of the 2SD1695-AZ:

High power handling: The 2SD1695-AZ has a maximum collector voltage of 300 V and a maximum collector current of 15 A. This makes it ideal for applications where high power handling is required. Fast switching: The 2SD1695-AZ has a typical rise time and fall time of just 10 ns. This makes it suitable for use in high-frequency applications. High reliability: The 2SD1695-AZ has a mean time between failures (MTBF) of over 100,000 hours. This makes it an ideal choice for applications where long-term reliability is critical. Wide range of applications: The 2SD1695-AZ can be used in a wide range of applications, including switching power supplies, motor control circuits, and audio amplifiers. Here are some examples of specific applications where the 2SD1695-AZ can be used:

Switching power supplies: The 2SD1695-AZ can be used in a variety of switching power supply topologies, including buck converters, boost converters, and flyback converters. Motor control circuits: The 2SD1695-AZ can be used to control DC motors and AC motors. It can also be used in variable frequency drives (VFDs). Audio amplifiers: The 2SD1695-AZ can be used in a variety of audio amplifier circuits, including class A amplifiers, class B amplifiers, and class AB amplifiers. Overall, the 2SD1695-AZ is a high-power, high-performance NPN BJT that is suitable for a wide range of applications. It offers a combination of high power handling, fast switching, and high reliability.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess