EN
  • EN
  • DE

2SJ181STL-E

Part No 2SJ181STL-E
Manufacturer Renesas Electronics America
Catalog Hard To Find
Description Silicon P Channel MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1126704-2SJ181STL-E
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ181STL-E CAD Model

Description

The 2SJ181STL-E is a P-channel power MOSFET manufactured by Renesas Electronics America. It is designed for power switching applications, offering low on-resistance and fast switching speeds. This MOSFET is suitable for applications requiring efficient and reliable power control.

Applications:

  • Switching Regulators
  • DC-DC Converters
  • Motor Control
  • Power Amplifiers
  • Load Switching

Features:

  • Low On-Resistance: Minimizes conduction losses.
  • Fast Switching Speed: Reduces switching losses.
  • High Current Capability: Capable of handling significant current levels.
  • High Voltage Rating: Designed for high-voltage applications.
  • Avalanche Energy Rated: Provides robustness against voltage transients.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Improved Efficiency: Low on-resistance and fast switching minimize power dissipation.
  • Enhanced Reliability: High voltage rating and avalanche capability enhance robustness.
  • Simplified Design: Easy to integrate into various power electronic designs.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation.
  • Versatile Application: Suitable for a wide range of power switching applications.

Additional Details:

The 2SJ181STL-E is typically packaged in a TO-220 or similar through-hole package. The typical drain-source voltage (VDS) is around -60V, and the continuous drain current (ID) is around -8A. The on-resistance (RDS(on)) is typically low, contributing to efficient operation. The gate threshold voltage (VGS(th)) is typically around -2V. The 'STL-E' suffix may indicate specific testing or screening levels. The Renesas datasheet should be consulted for precise electrical characteristics and thermal considerations. This MOSFET is often used in applications requiring P-channel switching and high efficiency.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess