EN
  • EN
  • DE

2SJ463A-T1/JM

Part No 2SJ463A-T1/JM
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 158652-2SJ463A-T1/JM
Popularity Low
Supply and Demand Status Balance
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ463A-T1/JM CAD Model

Description

Product Overview

The 2SJ463A-T1/JM variant of the 2SJ463A line introduces enhanced materials and a refined design to meet the exacting standards of advanced electronics. Known for its robustness and reliability, it's ideal for applications that demand consistent performance.

Features and Benefits

  • Improved Thermal Management: Features advanced heat dissipation properties ensuring longer component lifespan and reliable performance.
  • High Current Capability: Handles high current loads efficiently, making it suitable for heavy-duty applications.
  • Stable Operation: Offers a stable operation under various loads and environmental conditions, enhancing overall circuit reliability.
  • Reduced Electromagnetic Interference: Its design helps in minimizing EMI, ensuring cleaner, interference-free signals.

Applications

  • Telecommunications: Used in telecommunications equipment where stable, reliable operation is essential.
  • Industrial Automation: Suitable for use in industrial applications requiring durable components for automation solutions.
  • Power Inverters: Supports efficient conversion in power inverter systems.
  • Renewable Energy Systems: Find use in solar and wind systems for efficient energy conversion and management.
  • Networking Equipment: Ideal for use in networking devices requiring reliable performance.

Technical Specifications

  • Type: P-Channel MOSFET
  • Package: SOT-23
  • Voltage Rating: 30V
  • Current Rating: 36A
  • Temperature Range: -55°C to +150°C

Additional Information

The 2SJ463A-T1/JM is a testament to advanced engineering tailored for high-demand environments. It meets the stringent requirements of international standards, making it a trustworthy component for critical systems in both industrial and commercial sectors. Its innovative design pushes the boundaries of efficiency and reliability, ensuring it meets the future's challenges.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess