EN
  • EN
  • DE

2SK1580-T1-A

Part No 2SK1580-T1-A
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 16V 100MA SC70-3 SSP / N-Channel 16 V 100mA (Tc) Surface Mount SC-70-3, SSP, Miniature Mini Mold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Renesas Electronics America
Package Bulk
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 16 V
Current - Continuous Drain (Id) @ 25°C 100mA (Tc)
Rds On (Max) @ Id, Vgs 10Ohm @ 1mA, 4V
Vgs(th) (Max) @ Id 1.6V @ 10µA
Input Capacitance (Ciss) (Max) @ Vds 18 pF @ 3 V
Mounting Type Surface Mount
Supplier Device Package SC-70-3, SSP, Miniature Mini Mold
Package / Case SC-70, SOT-323
Standard Package 3,000 pcs
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 17402-2SK1580-T1-A
Ultra Librarian 3D Model Ultra Librarian 2SK1580-T1-A CAD Model

Description

Product Overview

The 2SK1580-T1-A is a variant of the renowned 2SK1580 series, crafted for high-efficiency power management applications. This N-channel MOSFET transistor combines reliability with superior electrical characteristics, making it an invaluable asset in complex electronic circuits.

Features and Benefits

  • Enhanced Durability: Built to withstand high power conditions, ensuring longevity and robust performance.
  • Optimized On-Resistance: Provides superior conductivity with minimized power losses for increased efficiency.
  • Improved Switch Speeds: Designed to deliver fast switching capabilities, crucial for high-speed digital circuits.
  • Temperature Resilience: The component is engineered for excellent thermal performance, safeguarding against temperature-induced failures.

Applications

  • High-Frequency Inverters: Essential for energy inverters that require high switching efficiency.
  • Power Amplifiers: Suitable for audio and RF amplifiers, ensuring high fidelity and minimal distortion.
  • Battery Management Systems: Its efficiency is crucial for prolonging battery life and ensuring stable power supply in portable devices.
  • Electronic Lighting: Used in LED drivers due to its ability to manage power conversion efficiently.

Additional Details

Manufactured with advanced technology, the 2SK1580-T1-A is designed to deliver exceptional performance in a variety of applications. This variant has been optimized for additional reliability, making it an excellent choice for engineers and designers who need components that can handle severe operational demands. Its superior thermal and electrical properties set it apart as a leading solution for those seeking to enhance device efficiency and reliability.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1445 $50.5750
845+ $0.1186 $100.2170
1,310+ $0.1149 $150.5190
1,800+ $0.1112 $200.1600
2,330+ $0.1075 $250.4750
3,120+ $0.0963 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess