EN
  • EN
  • DE

2SK193-T-A

Part No 2SK193-T-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description Switching N-Channel Power Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037654-2SK193-T-A
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK193-T-A CAD Model

Description

The 2SK193-T-A is an N-channel MOS field-effect transistor designed for high-speed switching applications. Manufactured by Renesas Electronics America, this transistor is suitable for a variety of electronic circuits where efficient and rapid switching is crucial.

Applications

  • DC-DC converters
  • Power management circuits
  • Switching regulators
  • Motor control circuits
  • High-frequency inverters

Features

  • N-Channel MOSFET: Enhances switching speed and efficiency.
  • Low On-Resistance: Minimizes power loss during conduction.
  • High-Speed Switching: Facilitates rapid response times in various applications.
  • Avalanche Resistance: Provides protection against voltage spikes and surges.
  • Compact Package: Allows for efficient use of board space.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation, increasing overall system efficiency.
  • Fast Switching: Enables quicker response times in switching circuits, enhancing performance.
  • Enhanced Reliability: Avalanche resistance protects against transient voltage conditions, ensuring robustness.
  • Compact Design: Small package allows for higher component density on PCBs.
  • Simplified Circuit Design: Easy integration into existing and new circuit designs.

Additional Details

The 2SK193-T-A features a low gate charge, contributing to faster switching speeds and reduced power consumption. Its ability to handle high current levels makes it suitable for demanding applications requiring efficient power management. The transistor is designed to operate within a specific temperature range, ensuring reliable performance in diverse operating conditions.

The datasheet provides detailed electrical characteristics, including drain-source voltage, gate-source voltage, and drain current ratings. These specifications are essential for proper circuit design and ensuring the transistor operates within its safe operating area. The device is also compliant with industry standards, ensuring it meets required performance and safety criteria.

You May Also Be Interested in

IBM
Need more? Email Us
Amd
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess