EN
  • EN
  • DE

2SK2225-E

Part No 2SK2225-E
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH Si 1.5KV 2A 3-Pin(3+Tab) TO-3PFM Tube / MOSFET N-CH 1500V 2A TO-3P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Renesas Electronics America
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 1500V (1.5kV)
Continuous Drain Current at 25°C 2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 15V
Max Input Capacitance 984.7pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 50W (Tc)
Maximum Rds On at Id,Vgs 12 Ohm @ 1A, 15V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-3PFM
Dimension TO-3PFM, SC-93-3
Win Source Part Number 7779-2SK2225-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 2SK2225
Introduction Date March 19, 2001
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian 2SK2225-E CAD Model

Description

Introduction to 2SK2225-E

The 2SK2225-E is an enhanced N-channel MOSFET, incorporating cutting-edge technology to provide superior efficiency and performance. This model is adept at fulfilling the needs of advanced electronic applications.

Distinguishing Features and Benefits

  • Advanced Efficiency: Delivers outstanding efficiency, minimizing energy losses and improving overall system performance.
  • High Reliability: Built for reliability with robust design and high tolerance to environmental variables.
  • Compact and Lightweight: This MOSFET is designed to offer powerful performance in a compact and lightweight form.

Applications

  • Telecommunications: Ideal for telecommunication devices that require efficient power management and reliability.
  • Industrial Automation: Used in industrial automation systems for its efficiency and robust operation.
  • Consumer Electronics: Applied in various consumer electronics, contributing to their efficient power usage and compact design.

Additional Details

Environmentally Friendly: Designed with environmentally sustainable materials and processes, the 2SK2225-E supports eco-friendly initiatives within its applications.

Ease of Use: The user-friendly design of this MOSFET ensures easy installation and integration into existing systems, making it a preferred choice among engineers.

You May Also Be Interested in

Sanken
N-Channel MOS FET
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8891 $52.0038
43+ $2.3705 $101.9315
66+ $2.2965 $151.5690
90+ $2.2224 $200.0160
117+ $2.1483 $251.3511
156+ $1.9261 $300.4716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,060 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess